EN
  • EN
  • DE

MCF54418CMJ250

Part No MCF54418CMJ250
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF5441x ColdFire Microprocessor Data Sheet | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V4
Data Bus Width 32-Bit
Speed 250MHz
Connectivity 1-Wire, CANbus, EBI/EMI, Ethernet, I2C, SmartCard, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
The number of I/O 87
Program Memory Type ROMless
Date RAM Size 64K x 8
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 8x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF54418
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220678-MCF54418CMJ250
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF54418CMJ250 CAD Model

Description

The NXP MCF54418CMJ250 is a high-performance microcontroller that is part of the ColdFire MCF5441x family of 32-bit microcontrollers. This powerful MCU is designed to cater to a wide range of industrial and consumer applications that require sophisticated control and connectivity features. With its integrated ColdFire V4e core, this microcontroller delivers exceptional processing capabilities while maintaining energy efficiency.

Operating at a maximum frequency of 250 MHz, the MCF54418CMJ250 provides a balanced combination of computational power and energy conservation, making it an ideal solution for applications that demand high-speed data processing and low-power consumption. It features a rich set of peripherals, including multiple serial communication interfaces such as UART, I2C, SPI, and CAN, which facilitate easy integration into complex systems and ensure versatile connectivity options.

The device comes with an ample 512KB of embedded SRAM and 32KB of cache memory, which allows for rapid data access and efficient execution of instructions. Furthermore, it supports external memory interfaces, enabling the expansion of memory resources if required by the application. Its robust on-chip memory and external memory support make it a flexible choice for designers looking to optimize system performance.

For graphical user interface (GUI) applications, the MCF54418CMJ250 boasts an integrated graphics LCD controller that can drive a variety of display panels. This feature, along with its 2D graphics acceleration capabilities, makes it particularly suitable for applications with a visual output component, such as medical devices, home automation systems, and industrial control panels.

Security is also a key aspect of the MCF54418CMJ250, as it includes a hardware-accelerated encryption module for secure data transmission, which is critical in today's interconnected world. This module supports a range of encryption standards, ensuring the protection of sensitive information.

In summary, the NXP MCF54418CMJ250 microcontroller is a versatile and powerful component that offers a rich feature set for a variety of applications. Its combination of processing power, connectivity, memory capabilities, graphical support, and security functions make it a comprehensive solution for designers seeking a reliable and high-performing MCU.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.9702 $85.9702
2+ $83.2836 $166.5672
3+ $80.5971 $241.7913
4+ $77.9105 $311.6420
5+ $69.8508 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess