EN
  • EN
  • DE

MCF5475VR266

Part No MCF5475VR266
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 388PBGA / Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF547x
Package Tray
Product Status Not For New Designs
Core Processor Coldfire V4E
Core Size 32-Bit Single-Core
Speed 266MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 99
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.43V ~ 1.58V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 388-BBGA
Supplier Device Package 388-PBGA (27x27)
Base Product Number MCF5475
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1349283-MCF5475VR266
Ultra Librarian 3D Model Ultra Librarian MCF5475VR266 CAD Model

Description

The NXP MCF5475VR266 is a high-performance microcontroller that integrates a wealth of features to address a wide range of embedded applications. This microcontroller is part of NXP's ColdFire family, which is renowned for its exceptional balance of cost and functionality, making it an ideal choice for industrial control, networking, automotive, and medical applications.

Key Features

  • Core: The MCF5475VR266 boasts a Version 4 ColdFire core with a frequency of 266 MHz, providing a solid foundation for applications that require both efficiency and processing power.
  • Memory Management: It comes equipped with a Memory Management Unit (MMU) that supports full operating systems, such as Linux, enhancing its capability to handle complex tasks and multitasking environments.
  • Integrated Peripherals: This microcontroller features a rich set of peripherals, including multiple serial communication interfaces, timers, interrupt controllers, and DMA channels, which facilitate a broad range of functionalities without the need for additional components.
  • Connectivity: With integrated Ethernet, USB, and CAN modules, the MCF5475VR266 provides versatile connectivity options for both industrial and consumer products.
  • Security: It comes with a built-in security engine that supports encryption and decryption functions, ensuring secure data transfer and storage, which is crucial for sensitive applications.

Applications

The MCF5475VR266 is designed for applications that demand high-speed data processing and connectivity. Its robust feature set makes it suitable for:

  • Advanced industrial control systems
  • Network routers and switches
  • Automotive control units
  • Medical diagnostic equipment
  • Interactive set-top boxes

Development Support

NXP provides comprehensive development support for the MCF5475VR266, including development boards, software tools, and documentation, to help designers reduce time-to-market and ensure a successful product launch.

Note: The NXP MCF5475VR266 microcontroller represents a balance between performance and cost, and its rich feature set makes it an adaptable solution for a multitude of embedded applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.0448 $96.0448
2+ $89.3284 $178.6568
3+ $85.9702 $257.9106
4+ $82.6120 $330.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess