EN
  • EN
  • DE

MAX4228ESD+

Part No MAX4228ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±5.5V 14-Pin SOIC N / IC OPAMP CFA 600MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 1700 V/μs
-3db Bandwidth 600MHz
Current - Input Bias 4μA
Voltage - Input Offset 500μV
Operating Supply Current 6mA
Output Current per Channel 80mA
Dual Supply Voltage (±) ±2.85 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786155-MAX4228ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4228
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4228ESD+ CAD Model

Description

Maxim Integrated's MAX4228ESD+: High-Speed, Low-Distortion, Closed-Loop Buffer

The MAX4228ESD+ is a state-of-the-art, high-speed, closed-loop buffer designed by Maxim Integrated to provide a combination of low distortion and high-speed performance. This device is particularly suited for driving heavy loads in communication, imaging, and high-performance data-acquisition systems.

With its wide bandwidth and fast slew rate, the MAX4228ESD+ is capable of delivering exceptional signal fidelity. The buffer operates with a gain bandwidth product of 1.4GHz and a slew rate of 900V/µs, making it ideal for applications that require high-speed signal processing without sacrificing accuracy or clarity.

One of the most significant advantages of the MAX4228ESD+ is its low harmonic distortion, which ensures minimal signal alteration, thereby maintaining the integrity of the original signal. This feature is critical for high-end applications where even the slightest distortion can have a significant impact on performance.

The MAX4228ESD+ operates from a single 3.3V to 5.5V supply, providing designers with flexibility in various system designs. It also features a disable option that reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-operated devices.

The device is offered in a compact 14-pin TSSOP package, which allows for a small footprint on the PCB, saving valuable board space in densely packed electronic systems. This package also provides excellent thermal performance, ensuring the device operates reliably over an extended temperature range.

For protection, the MAX4228ESD+ incorporates output short-circuit current limiting and thermal overload protection. These safeguards contribute to the longevity and durability of the device, even under challenging operating conditions.

In summary, the MAX4228ESD+ from Maxim Integrated is a high-performance, low-distortion buffer that is well-suited for a variety of demanding applications. Its high bandwidth, fast slew rate, and low distortion characteristics make it a top choice for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1457 $72.2914
4+ $29.6581 $118.6324
7+ $28.7318 $201.1226
9+ $27.8043 $250.2387
11+ $26.8780 $295.6580
15+ $24.0979 $361.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess