EN
  • EN
  • DE

STM8AF6246TDSSS

Part No STM8AF6246TDSSS
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708686-STM8AF6246TDSSS
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TDSSS CAD Model

Description

The STM8AF6246TDSSS is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver efficient operation and a wide range of features suitable for automotive and industrial applications. This MCU is part of the STM8AF series, which is well-regarded for its robust design and reliability in challenging environments.

Key Features

  • Core: The device is built around an STM8A 8-bit core, operating at up to 16 MHz frequency, which offers a good balance between performance and power consumption.
  • Memory: It includes 32 Kbytes of Flash program memory, which is highly reliable and offers data retention of 20 years at 55 °C after 10 kcycles. Additionally, it has 2 Kbytes of RAM and 1 Kbyte of EEPROM for data storage.
  • Advanced Control: The MCU features advanced control peripherals including 10-bit analog-to-digital converters (ADC), timers, and communication interfaces such as SPI, I2C, and UARTs, which are essential for complex control tasks.
  • Automotive-Qualified: Being AEC-Q100 qualified, this MCU is designed to meet the stringent requirements of automotive applications, ensuring high reliability and performance under extreme conditions.
  • Temperature Range: The operating temperature range of -40°C to 85°C or 125°C (depending on the version) allows for deployment in a variety of harsh environments.
  • Power Management: The STM8AF6246TDSSS includes power-saving modes such as Active-halt and Halt, which significantly reduce the power consumption when the device is not in full operation.
  • Packages: The MCU is available in different packages, including a 48-pin LQFP that provides ample I/O ports for interfacing with other components in a system.

Applications

The versatility of the STM8AF6246TDSSS makes it an ideal choice for a range of automotive applications, such as body control modules, dashboards, and sensors. Additionally, its robustness and feature set make it suitable for industrial controls, home appliances, and other embedded systems that require a reliable MCU with a rich set of peripherals.

Overall, the STM8AF6246TDSSS by STMicroelectronics offers a compelling combination of performance, power efficiency, and reliability, making it a go-to choice for designers and engineers looking for an automotive-grade MCU.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3234
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0522 $78.1566
6+ $21.3767 $128.2602
9+ $20.7092 $186.3828
12+ $20.0404 $240.4848
15+ $19.3728 $290.5920
20+ $17.3689 $347.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess