EN
  • EN
  • DE

MCHC11F1CFNE4R

Part No MCHC11F1CFNE4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001061-MCHC11F1CFNE4R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC11
Package Tape & Reel (TR)
Package / Case 68-LCC (J-Lead)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Supplier Device Package 68-PLCC (24.21x24.21)
Base Product Number MCHC11
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian MCHC11F1CFNE4R CAD Model

Description

Introducing the NXP MCHC11F1CFNE4R Microcontroller

The NXP MCHC11F1CFNE4R is a sophisticated microcontroller unit (MCU) designed to cater to the demanding needs of modern embedded systems. This high-performance component is part of NXP's renowned HC11 microcontroller family, which is celebrated for its robust architecture, versatility, and reliability in a wide range of applications.

At the heart of the MCHC11F1CFNE4R is an advanced HC11 core that delivers efficient processing capabilities. It operates at a speed that ensures swift execution of complex tasks, making it an ideal choice for applications requiring quick data processing and real-time control. The MCU comes equipped with a comprehensive set of peripherals, including multiple channels of analog-to-digital conversion (ADC), serial communication interfaces, and ample timer functions that facilitate precise control and data acquisition.

The MCHC11F1CFNE4R boasts a generous amount of integrated memory. Its on-chip read-only memory (ROM) and random-access memory (RAM) provide the storage necessary for both the application code and runtime data management. This, combined with the MCU's low-power consumption, makes it a dependable choice for battery-operated devices and other power-sensitive applications.

Flexibility is a key feature of the MCHC11F1CFNE4R, with its programmable interface that allows for customization to meet the unique needs of various projects. It supports a wide voltage range, ensuring compatibility with different power supplies and systems. Moreover, its robust design is built to withstand harsh industrial environments, providing reliable performance under challenging conditions.

For developers, the NXP MCHC11F1CFNE4R offers a conducive environment for innovation. It is supported by comprehensive development tools that streamline the design process, from initial prototyping to final production. The MCU's industry-standard footprint ensures easy integration into existing designs, minimizing the need for substantial redesigns.

In summary, the NXP MCHC11F1CFNE4R is a feature-rich microcontroller that combines performance, memory capacity, and flexibility, making it an excellent choice for a multitude of embedded system applications where reliability and efficiency are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess