EN
  • EN
  • DE

MAX3162ECAI+

Part No MAX3162ECAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232, RS422, RS485 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 021441-MAX3162ECAI+
Ultra Librarian 3D Model Ultra Librarian MAX3162ECAI+ CAD Model

Description

Maxim Integrated MAX3162ECAI+ RS-232/RS-485/RS-422 Multiprotocol Transceiver

The MAX3162ECAI+ from Maxim Integrated is a versatile and highly integrated multiprotocol transceiver designed to facilitate serial communication in industrial, networking, and telecommunications applications. This advanced IC supports RS-232, RS-485, and RS-422 protocols, making it an ideal choice for systems that require flexibility in interfacing with different serial standards.

This transceiver comes in a 28-pin SSOP package, providing a compact solution for space-constrained designs. It operates over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Key Features:

  • Multiple Protocol Support: The MAX3162ECAI+ can seamlessly switch between RS-232, RS-485, and RS-422 protocols, allowing for easy integration with various types of serial equipment.
  • High Data Rate: With a data rate capability of up to 10Mbps for RS-485/RS-422 and 1Mbps for RS-232, it is well-suited for high-speed data communication needs.
  • Integrated Protection: The device includes ±15kV ESD protection for RS-232 transceivers, which helps to safeguard the interface against electrostatic discharge events.
  • Flexible Power Supply: The MAX3162ECAI+ operates from a single 3.0V to 5.5V power supply, accommodating a wide range of application requirements.
  • Low-Power Shutdown: A low-power shutdown mode significantly reduces power consumption when the device is not in active use.

Applications:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Network Equipment
  • Data Acquisition Systems
  • Medical Equipment

The MAX3162ECAI+ is engineered for ease of use with minimal external components required. It features independent driver and receiver enable controls for RS-485/RS-422 modes and a driver enable control for RS-232 mode. The inclusion of receiver and transmitter disable functions allows for additional power savings and flexibility in managing various communication states.

Whether you are designing a new system that needs to communicate across different serial interfaces or upgrading an existing design, the MAX3162ECAI+ provides a robust and reliable solution that simplifies the task of multiprotocol serial communication.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess