EN
  • EN
  • DE

TSB43CB43APGFG4

Part No TSB43CB43APGFG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ICELYNX-MICRO 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 176-LQFP (24x24)
Win Source Part Number 1114577-TSB43CB43APGFG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43CB43APGFG4 CAD Model

Description

TSB43CB43APGFG4 by Texas Instruments

The TSB43CB43APGFG4 is a cutting-edge integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is part of Texas Instruments' broad portfolio of interface solutions, specifically tailored for IEEE 1394 applications. The TSB43CB43APGFG4 is designed to cater to the needs of high-speed serial bus applications, which require reliable data transfer at rapid speeds.

Key Features

  • IEEE 1394-1995 Compliant: The device adheres to the IEEE 1394-1995 standard for high-speed serial bus architecture, ensuring compatibility with a wide range of IEEE 1394 devices.
  • High Data Transfer Rates: It supports data transfer rates of 100, 200, and 400 Mbps, making it ideal for applications that demand swift and efficient data transfer such as multimedia devices, digital video, and storage networks.
  • Integrated PHY and Link Layer: This IC includes both the physical layer (PHY) and link layer, which are essential for the data communication and management over the IEEE 1394 bus.
  • Enhanced Connectivity: The TSB43CB43APGFG4 allows for the connection of multiple devices, facilitating the creation of a versatile and expandable digital interface network.
  • Low Power Consumption: Designed with power efficiency in mind, the IC operates with low power consumption, making it suitable for portable and power-sensitive applications.

Applications

The versatility of the TSB43CB43APGFG4 makes it an excellent choice for a variety of applications, including:

  • Consumer electronics such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment
  • External storage devices and hard drives
  • Networking and communication equipment

With its robust design and compliance with industry standards, the TSB43CB43APGFG4 from Texas Instruments represents a reliable solution for developers looking to incorporate high-speed data transfer capabilities into their products. Its integration of both PHY and link layers simplifies design efforts and helps to reduce time-to-market for innovative IEEE 1394-enabled devices.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The TSB43CB43APGFG4 is available for order and can be sourced through Texas Instruments' distribution network.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8357 $79.6714
4+ $32.6857 $130.7428
5+ $31.6642 $158.3210
7+ $30.6428 $214.4996
9+ $29.6214 $266.5926
12+ $26.5571 $318.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess