EN
  • EN
  • DE

SN74LV4052AD

Part No SN74LV4052AD
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC  /  2 Circuit IC Switch 4:1 75Ohm 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV4052
Other Names SN74LV4052AD,TEXTISSN74LV4052AD,296-26557-5,SN74LV4052ADE4,SN74LV4052ADE4,SN74LV4052ADG4,2156-SN74LV4052AD,SN74LV4052ADG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261750-SN74LV4052AD
Ultra Librarian 3D Model Ultra Librarian SN74LV4052AD CAD Model

Description

The SN74LV4052AD from Texas Instruments is a versatile dual 4-channel analog multiplexer and demultiplexer integrated circuit that offers high performance in signal routing and data selection. This component is designed to operate from a 2.7 V to 5.5 V supply, making it suitable for a wide range of applications, including those in the consumer, automotive, and telecommunication sectors.

The device features two independent four-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. Its low on-state resistance ensures minimal signal distortion, while the low power consumption of the LV technology extends battery life in portable applications. The SN74LV4052AD can handle both analog and digital signals, allowing it to pass signals ranging from the full supply voltage for digital operation and up to peak-to-peak for analog signals.

The IC is available in a 16-pin SOIC package, providing a compact solution for PCB layouts. Its robust design includes over-voltage protection on the signal inputs, which enhances the durability of the device against unexpected voltage spikes. Additionally, the SN74LV4052AD has a break-before-make switching mechanism that eliminates the possibility of momentary shorting when switching between channels.

Key features of the SN74LV4052AD include:

  • Wide operating voltage range (2.7 V to 5.5 V)
  • Low on-state resistance (characteristic of the LV technology)
  • Compatibility with both analog and digital signals
  • Over-voltage protection on the signal inputs
  • Break-before-make switching
  • 16-pin SOIC package for space-saving applications

The SN74LV4052AD is an excellent choice for designers looking for a reliable and flexible way to route multiple signal inputs to a single output or vice versa. Its ability to work with a wide range of voltages and both signal types, along with its protective features, makes it an essential component in the creation of efficient and durable electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess