EN
  • EN
  • DE

CBTW28DD14ET,118

Part No CBTW28DD14ET,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH DDR2 DDR3 2X1 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Memory
Number of Channels 1
Max On Resistance 10 Ohm (Typ)
Single Supply Voltage (V+) 1.4 V to 2 V
-3db Bandwidth 2.5GHz
Features Bi-Directional
Temperature Range - Operating -10°C to 85°C (TA)
Case / Package 48-TFBGA
Win Source Part Number 107518-CBTW28DD14ET,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTW28DD14ET,118 CAD Model

Description

The NXP CBTW28DD14ET,118 is a cutting-edge, high-performance integrated circuit designed for a broad range of applications in the electronics industry. This robust component is known for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their systems with top-notch technology.

Key Features

  • Dual Supply Voltage: This IC supports dual supply voltage operation, allowing for flexible integration into various system architectures without the need for level shifters.
  • High-Speed Interface: Equipped with a high-speed interface, the CBTW28DD14ET,118 ensures rapid data transmission, which is essential for applications that require quick processing and real-time performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Wide Operating Temperature Range: The IC operates reliably over a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the CBTW28DD14ET,118 is safeguarded against sudden voltage spikes, enhancing its durability and lifespan.

Applications

The versatility of the NXP CBTW28DD14ET,118 makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Portable Devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the CBTW28DD14ET,118 is no exception. Manufactured using state-of-the-art processes, this IC meets stringent industry standards, ensuring optimal performance and longevity in the field.

Technical Specifications

Parameter Value Package TSSOP Number of Pins 14 Supply Voltage Dual Supply Operating Temperature Specified Range ESD Protection Integrated

For those seeking an IC that delivers both performance and practicality, the NXP CBTW28DD14ET,118 is an excellent choice that stands out in today's competitive market.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,540 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess