EN
  • EN
  • DE

PM8072B1-F3GI

Part No PM8072B1-F3GI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC PCI CONTROLLER UART 1071FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol PCI
Function Controller
Interface UART
Package / Case 1071-BGA, FCBGA
Supplier Device Package 1071-FCBGA (27x27)
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930750-PM8072B1-F3GI
Ultra Librarian 3D Model Ultra Librarian PM8072B1-F3GI CAD Model

Description

Manufacturer: Microchip Technology

The PM8072B1-F3GI is a cutting-edge solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed with precision to cater to a broad range of applications, offering both reliability and performance.

Key Features

  • High Integration: The PM8072B1-F3GI integrates multiple functions and features that help reduce system complexity, save space, and lower overall system costs.
  • Advanced Technology: Built with state-of-the-art technology, this product ensures high-speed operation and efficient power management, making it suitable for demanding applications.
  • Flexibility: The device is designed to be versatile, supporting various interfaces and protocols, which makes it adaptable to a wide range of use cases.
  • Robust Security: Microchip Technology is known for its focus on security, and the PM8072B1-F3GI is no exception, featuring robust security measures to protect against unauthorized access and data breaches.
  • Quality Assurance: As with all Microchip products, this device undergoes rigorous testing and quality control to ensure it meets the highest standards of reliability and performance.

Applications

The PM8072B1-F3GI is suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Industrial automation
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet and product manuals provided by Microchip Technology. This will ensure the most accurate and up-to-date information for the PM8072B1-F3GI, including electrical characteristics, pin configurations, and programming guidelines.

Contact and Support

For additional information or support regarding the PM8072B1-F3GI, customers can contact Microchip Technology's customer support team or visit the official website to access technical documentation, reference designs, and development tools.

You May Also Be Interested in

Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess