EN
  • EN
  • DE

UPD350DT/Q8X

Part No UPD350DT/Q8X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB CONTROLLER SPI 28QFN  /  USB Controller USB 3.0 SPI Interface 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Controller
Interface SPI
Standards USB 3.0
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number UPD350
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names UPD350DT/Q8XDKR,UPD350DT/Q8XCT,UPD350DT/Q8XTR
Standard Package 5,000
Win Source Part Number 1020987-UPD350DT/Q8X
Ultra Librarian 3D Model Ultra Librarian UPD350DT/Q8X CAD Model

Description

Introducing the UPD350DT/Q8X from Microchip Technology

The UPD350DT/Q8X is a cutting-edge USB Power Delivery (PD) controller designed and manufactured by the renowned Microchip Technology. This device is tailored to meet the demanding requirements of USB PD applications, providing a flexible and efficient solution for power management and communication in a wide range of electronic products.

Advanced USB Power Delivery

The UPD350DT/Q8X supports the latest USB PD 3.0 specifications, enabling it to handle higher power capabilities and a variety of power roles such as Source, Sink, and Dual-Role Port (DRP). With its advanced power delivery protocol, this controller can negotiate up to 100 watts of power, making it ideal for applications that require fast charging and high-power transfers, such as laptops, tablets, smartphones, and other portable devices.

Seamless Integration

This controller is designed with ease of integration in mind. It comes in a compact QFN package, which is suitable for space-constrained applications. The UPD350DT/Q8X also includes built-in features like dead-battery provision and cable plug detection, which help streamline the design process and reduce the need for additional external components.

Robust Communication Capabilities

The device boasts robust communication features, including an integrated BMC (Biphase Mark Coding) transceiver for reliable data transmission over the USB Type-C™ connection. This ensures compatibility with the latest USB Type-C cables and connectors, offering a universal charging solution across different devices.

Enhanced Power Management

With its sophisticated power management algorithms, the UPD350DT/Q8X can optimize power allocation for connected devices, ensuring efficient operation and extending battery life. The controller's built-in protections, such as over-voltage, under-voltage, and over-current protection, safeguard both the power source and the receiving device from potential damage caused by electrical anomalies.

Customizable Configuration

Developers can take advantage of the UPD350DT/Q8X's configurable settings to tailor the controller's performance to specific application needs. The device is supported by Microchip's comprehensive software and hardware development tools, which can significantly reduce development time and help bring products to market faster.

Overall, the UPD350DT/Q8X from Microchip Technology represents a state-of-the-art solution for USB Power Delivery, offering a blend of power, flexibility, and reliability for modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess