EN
  • EN
  • DE

MCIMX27VOP4AR2

Part No MCIMX27VOP4AR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX27 400MHZ 404LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX27
Package Tape & Reel
Product Status Not For New Designs
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SAHARAH2
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 + PHY (3)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating -20°C ~ 85°C (TA)
Security Features Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Mounting Type Surface Mount
Package / Case 404-LFBGA
Supplier Device Package 404-LFBGA (17x17)
Additional Interfaces 1-Wire, AC97, I²C, I²S, IDE, MMC/SD, SPI, SSI, UART
Base Product Number MCIMX27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355251-MCIMX27VOP4AR2
Ultra Librarian 3D Model Ultra Librarian MCIMX27VOP4AR2 CAD Model

Description

The NXP MCIMX27VOP4AR2 is a high-performance, power-efficient integrated processor based on the ARM926EJ-S core. This product is a member of the i.MX27 family of multimedia applications processors, which are designed to facilitate rapid development of a wide range of applications, including multimedia, automotive, and industrial control, among others.

Key Features:

  • Processor Core: ARM926EJ-S, operating at up to 400 MHz, which provides a balance of performance and power efficiency, making it suitable for a variety of applications that require multimedia capabilities.
  • Memory Support: Includes an external memory interface that supports DDR, SDRAM, and NAND flash, allowing designers to choose the most appropriate memory technology for their specific application needs.
  • Integrated Multimedia: Features hardware accelerators for video processing, including MPEG-4 and H.263 encoding and decoding, which makes it an ideal choice for portable multimedia devices.
  • Connectivity: Offers a range of connectivity options including USB, Serial, and Ethernet, enabling easy integration with other devices and networks.
  • Audio Support: Comes with an integrated audio codec that supports multiple audio formats, providing a complete audio solution for applications that require sound input and output.
  • Power Management: Advanced power management features reduce the overall power consumption, making it suitable for battery-powered devices.

Applications:

The versatility of the NXP MCIMX27VOP4AR2 makes it well-suited for a broad range of applications, including:

  • Portable and home multimedia devices
  • Automotive infotainment systems
  • Industrial control systems
  • Medical monitoring devices
  • Smart appliances

Why Choose MCIMX27VOP4AR2:

With its robust multimedia processing capabilities, flexible memory and connectivity options, and energy-efficient operation, the NXP MCIMX27VOP4AR2 stands out as a comprehensive solution for developers looking to create advanced applications with multimedia features. Its support for a wide range of peripherals and interfaces, combined with power management technology, ensures that end-products can deliver exceptional performance while maintaining low power consumption.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5785 $81.1570
4+ $33.2952 $133.1808
6+ $32.2548 $193.5288
8+ $31.2143 $249.7144
10+ $30.1738 $301.7380
13+ $27.0524 $351.6812
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess