EN
  • EN
  • DE

MCIMX6D4AVT08AC

Part No MCIMX6D4AVT08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6D 852MHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX6
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1220762-MCIMX6D4AVT08AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT08AC CAD Model

Description

NXP MCIMX6D4AVT08AC i.MX 6Dual Processors

The NXP MCIMX6D4AVT08AC is a high-performance, energy-efficient processor from the i.MX 6Dual series. This powerful and versatile processor is built on an advanced ARM® Cortex®-A9 architecture, making it ideal for a wide range of applications in the consumer, automotive, and industrial markets. With dual cores running at speeds up to 800 MHz, the MCIMX6D4AVT08AC is designed to deliver a balanced performance that supports complex graphics, imaging, multimedia, and computing applications without compromising power consumption.

One of the standout features of the MCIMX6D4AVT08AC is its integrated multimedia capabilities. It comes with a multi-format HD video decoder and encoder, 2D and 3D graphics accelerators, and a high-quality audio interface. These features enable the processor to support high-definition video playback and streaming, advanced gaming, and rich user interfaces, providing end-users with an immersive multimedia experience.

The processor also boasts a wide range of connectivity options, including multiple USB ports, Gigabit Ethernet, and high-speed interfaces for SD/MMC, SATA, and PCIe. This connectivity suite makes it easy to integrate the MCIMX6D4AVT08AC into a variety of systems and ensures fast and reliable data transfer for connected devices.

In terms of memory, the MCIMX6D4AVT08AC supports DDR3, DDR3L, and LPDDR2, allowing designers to choose the best memory solution for their specific application requirements. This flexibility, combined with the processor's power management features, helps to optimize system performance and extend battery life in portable devices.

For developers and engineers, NXP offers comprehensive software and hardware support, including development tools and reference designs, to accelerate the product development process. The MCIMX6D4AVT08AC is also backed by NXP's commitment to long-term availability, making it a reliable choice for products with extended lifecycles.

Overall, the NXP MCIMX6D4AVT08AC processor is an excellent choice for any application requiring a high-performance, feature-rich, and energy-efficient processing solution. Its powerful dual-core architecture, robust multimedia capabilities, and extensive connectivity options make it a versatile platform for innovation and product differentiation.

You May Also Be Interested in

Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3522 $75.3522
2+ $61.8283 $123.6566
3+ $59.8960 $179.6880
4+ $57.9637 $231.8548
6+ $56.0314 $336.1884
7+ $50.2356 $351.6492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess