EN
  • EN
  • DE

MCIMX6D4AVT10AD

Part No MCIMX6D4AVT10AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D 1.0GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883998-MCIMX6D4AVT10AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT10AD CAD Model

Description

Product Overview: MCIMX6D4AVT10AD

The MCIMX6D4AVT10AD is a high-performance, power-efficient processor from NXP Semiconductors, belonging to the i.MX 6Dual series of applications processors. This product is designed to provide a scalable, multi-core platform for a wide range of multimedia and display applications, including advanced graphics, enhanced security, and energy efficiency.

Key Features:

  • Processor Core: The MCIMX6D4AVT10AD features a dual-core ARM® Cortex®-A9 architecture, with each core capable of speeds up to 1.0 GHz. This provides a balanced performance for complex computing tasks.
  • Graphics Processing: An integrated multimedia processing unit includes a 3D graphics engine that supports OpenGL® ES 2.0 and 3D video processing in high definition. This makes it ideal for applications requiring intensive graphical computations.
  • Memory: With support for DDR3, DDR3L, LPDDR2, and other memory types, the processor offers flexibility in memory configuration to match specific application requirements.
  • Advanced Security: The device comes with a range of security features, including cryptographic acceleration and tamper detection, ensuring secure data management and protection against unauthorized access.
  • Connectivity: A variety of high-speed connectivity options are available, such as PCI Express® and SATA II, which allow for quick data transfer and expansion capabilities.
  • Energy Efficiency: The processor is designed for power-sensitive applications, with features like dynamic voltage and frequency scaling, as well as a power-saving standby mode.

Applications:

The MCIMX6D4AVT10AD is a versatile processor that can be used in a number of applications including:

  • Advanced automotive infotainment systems
  • Industrial control and automation systems
  • Interactive point-of-sale kiosks
  • Digital signage and networked media players
  • Portable medical devices

Conclusion:

Overall, the MCIMX6D4AVT10AD from NXP is a robust and reliable processor that offers high-end features for multimedia and display applications. Its dual-core architecture, coupled with advanced graphics, security, and energy-saving features, makes it a top choice for designers looking to create sophisticated systems with demanding performance requirements.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8913 $94.8913
2+ $77.8596 $155.7192
3+ $75.4265 $226.2795
4+ $72.9934 $291.9736
5+ $70.5603 $352.8015
6+ $63.2610 $379.5660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess