EN
  • EN
  • DE

MCIMX6D5EYM10AE

Part No MCIMX6D5EYM10AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D ENHANCED 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13532, 935357864557
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883999-MCIMX6D5EYM10AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM10AE CAD Model

Description

The NXP MCIMX6D5EYM10AE is a high-performance, energy-efficient processor from the i.MX 6Dual series, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. This processor is based on the ARM Cortex-A9 architecture and is equipped with dual cores, making it ideal for running complex operating systems and applications in consumer, industrial, and automotive markets.

Key Features:

  • Processor Core: Dual ARM Cortex-A9 cores running up to 1 GHz, providing a balanced performance for multitasking environments.
  • Graphics Processing: Integrated 3D and 2D graphics processors, supporting OpenGL ES 2.0 and OpenVG 1.1, which enable rich graphical user interfaces and smooth animations.
  • Video Processing: Multi-format HD video decoder and encoder that supports up to 1080p video playback and recording.
  • Memory: Enhanced memory interface with support for 64-bit DDR3, DDR3L, LPDDR2, allowing for fast and efficient data processing.
  • Connectivity: A wide range of interfaces including HDMI 1.4, PCI Express, and Gigabit Ethernet for flexible connectivity options.
  • Audio: High-quality audio codec and multiple audio interfaces for comprehensive audio solutions.
  • Advanced Security: Integrated cryptographic acceleration and secure boot capabilities to ensure data protection and secure system operations.

The MCIMX6D5EYM10AE processor is designed to support the latest operating systems, including Linux, Android, and Windows Embedded, which allows developers to create a diverse range of applications and devices. Its power management features ensure efficient power usage, extending battery life for portable devices.

Whether you're developing applications for automotive infotainment, industrial control, or consumer electronics, the NXP MCIMX6D5EYM10AE offers a perfect blend of performance, power efficiency, and multimedia capabilities. Its robust design and advanced features make it a go-to choice for designers looking to push the boundaries of what's possible with embedded technology.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1112 $75.1112
2+ $61.6297 $123.2594
3+ $59.7038 $179.1114
4+ $57.7778 $231.1112
5+ $55.8519 $279.2595
6+ $50.0741 $300.4446
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess