EN
  • EN
  • DE

MCIMX6G3DVK05AA

Part No MCIMX6G3DVK05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MC6UL 528MHZ 272BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Manufacturer NXP
Series i.MX6UL
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 272-LFBGA
Case / Package 272-MAPBGA (9x9)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926542-MCIMX6G3DVK05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6G3DVK05AA CAD Model

Description

The MCIMX6G3DVK05AA is a high-performance, energy-efficient processor from NXP Semiconductors, designed to cater to the demanding needs of advanced embedded systems. This product is part of NXP's i.MX 6 series, which is renowned for its scalable multicore platform that includes single-, dual-, and quad-core families based on the ARM Cortex-A9 architecture.

Key Features:

  • Processor Core: This unit is powered by an ARM Cortex-A9 core, which runs at a speed of up to 1 GHz, delivering the computational power necessary for multimedia, graphical, and industrial applications without compromising power efficiency.
  • Graphics Processing: The processor comes with an integrated 2D and 3D graphics engine that supports high-quality, power-conscious visual computing, making it ideal for applications requiring advanced graphics capabilities.
  • Memory Support: It offers robust memory interface options including 32-bit DDR3/LVDDR3-800 memory, which provides the bandwidth needed for data-intensive operations.
  • Connectivity: The MCIMX6G3DVK05AA features a range of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and various other interfaces for connecting peripherals such as WLAN, Bluetooth, GPS, and more.
  • Security: Security features are embedded to support commerce, content protection, and privacy through cryptographic cipher engines, secure boot, and random number generation, ensuring secure data management and device integrity.
  • Power Management: The processor is equipped with an integrated power management module that reduces complexity and system cost, while also providing for efficient power usage and extended battery life.

Applications:

The MCIMX6G3DVK05AA is versatile and can be used in a variety of applications, such as:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Consumer Electronics
  • Smart Energy Management
  • Portable Medical Devices

With its robust feature set and performance capabilities, the MCIMX6G3DVK05AA from NXP Semiconductors represents a compelling solution for designers seeking to develop cutting-edge products across multiple industries.

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9073 $65.4438
13+ $8.9496 $116.3448
20+ $8.6699 $173.3980
28+ $8.3903 $234.9284
36+ $8.1106 $291.9816
48+ $7.2716 $349.0368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess