EN
  • EN
  • DE

MCIMX6S5DVM10AD

Part No MCIMX6S5DVM10AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description II.MX 6S ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13627, 935360456557, MCIMX6S5DVM10AD-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884021-MCIMX6S5DVM10AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6S5DVM10AD CAD Model

Description

The MCIMX6S5DVM10AD is a high-performance, energy-efficient processor from NXP's i.MX 6Solo series. This advanced processor is designed to deliver a rich multimedia experience and high-level processing power for the automotive, industrial, and consumer markets.

Key Features:

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6S5DVM10AD is a single ARM Cortex-A9 core capable of speeds up to 1 GHz, providing the computational horsepower required for complex tasks and applications.
  • Integrated Multimedia Acceleration: The processor includes powerful multimedia processing capabilities, including 2D and 3D graphics accelerators, a video processing unit, and a high-definition image signal processor, making it ideal for applications requiring rich graphical interfaces and high-definition video.
  • Energy-Efficient Performance: Designed with power efficiency in mind, the MCIMX6S5DVM10AD enables devices to deliver high performance while maintaining low power consumption, extending battery life for portable applications.
  • Flexible Connectivity: A wide range of connectivity options are supported, including Gigabit Ethernet, USB 2.0, HDMI, and more, providing versatility for various design requirements.
  • Robust Security Features: The processor comes with advanced security features such as cryptographic acceleration, secure boot, and random number generation, ensuring secure data handling and device integrity.

Applications:

The MCIMX6S5DVM10AD is suitable for a diverse set of applications, such as:

  • Automotive infotainment and navigation systems
  • Industrial control and automation systems
  • Portable medical devices
  • Smart home devices and IoT gateways
  • Interactive kiosks and digital signage

With its powerful single-core architecture, comprehensive multimedia features, and low-power consumption, the MCIMX6S5DVM10AD from NXP is an ideal choice for designers looking to create sophisticated and efficient devices across a wide range of market segments.

You May Also Be Interested in

NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess