EN
  • EN
  • DE

MCIMX6Y2DVM09AB

Part No MCIMX6Y2DVM09AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6 900MHZ 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 900MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 845594-MCIMX6Y2DVM09AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2DVM09AB CAD Model

Description

Product Overview: NXP MCIMX6Y2DVM09AB

The NXP MCIMX6Y2DVM09AB is a high-performance, energy-efficient processor from the i.MX 6 series, designed for a wide range of applications. This powerful processor is built on the ARM® Cortex®-A9 architecture, offering a perfect blend of processing power and optimized power consumption, making it an ideal choice for industrial, automotive, and consumer applications that require advanced multimedia features and high levels of connectivity.

Key Features

  • Core: ARM® Cortex®-A9 single-core processor, capable of speeds up to 800 MHz, delivering the computational power needed for complex tasks without sacrificing energy efficiency.
  • Graphics: Integrated 2D and 3D graphics engines with support for OpenGL® ES 2.0 and OpenVG™ 1.1, enabling rich graphical user interfaces and immersive gaming experiences.
  • Video Processing: Multi-format video decoding and encoding capabilities, including support for 1080p video, providing excellent multimedia performance.
  • Memory: Flexible memory interface options, including 32-bit DDR3, DDR3L, LPDDR2 support, allowing designers to choose the optimal memory solution for their specific application needs.
  • Connectivity: A variety of high-speed connectivity options such as USB 2.0, I2C, SPI, and UART, as well as advanced interfaces like PCIe and SATA, to ensure seamless integration with a wide range of peripherals and devices.
  • Security: Advanced security features including cryptographic acceleration, secure boot, and random number generation to protect sensitive data and ensure trusted application execution.

Applications

With its robust processing capabilities and multimedia features, the MCIMX6Y2DVM09AB is well-suited for a variety of applications. These include but are not limited to:

  • Advanced industrial control and automation systems
  • Interactive point-of-sale terminals
  • In-vehicle infotainment and telematics systems
  • Smart home devices and IoT gateways
  • Portable medical devices and health care monitors
  • Energy-efficient consumer electronics

In summary, the NXP MCIMX6Y2DVM09AB processor offers a compelling combination of power, performance, and security, making it an excellent choice for designers looking to create sophisticated and secure products in a competitive market.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2588 $66.5176
4+ $27.2892 $109.1568
6+ $26.4365 $158.6190
8+ $25.5837 $204.6696
11+ $24.7309 $272.0399
14+ $22.1725 $310.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,659 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess