EN
  • EN
  • DE

MCZ33793EF

Part No MCZ33793EF
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC DSI SLAVE REMOTE SENS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Logic
Output Type Logic
Supply Current 250mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MCZ33793
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 754801-MCZ33793EF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33793EF CAD Model

Description

Introducing the MCZ33793EF from NXP

The MCZ33793EF is a cutting-edge, multi-channel interface IC designed by NXP Semiconductors, tailored for automotive sensor applications. This robust component is engineered to simplify the connection between sensors and microcontrollers in vehicles, enhancing reliability and performance in a variety of systems.

Key Features

  • High Integration: The MCZ33793EF integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Flexible Interface: It offers a flexible interface that is compatible with a wide range of sensors, making it a versatile choice for different automotive applications.
  • Enhanced Safety: With built-in diagnostics and fail-safe features, the MCZ33793EF is designed to meet the stringent safety requirements of the automotive industry.
  • Low Power Consumption: The device is optimized for low power consumption, contributing to improved energy efficiency in automotive systems.
  • EMC Performance: Exceptional electromagnetic compatibility (EMC) performance ensures reliable operation in the electrically noisy environment of a vehicle.

Applications

The MCZ33793EF is ideally suited for a range of automotive applications, including but not limited to:

  • Tire Pressure Monitoring Systems (TPMS)
  • Position and Speed Sensing
  • Steering Angle Sensing
  • Brake Wear Sensing

Technical Specifications

The device boasts a robust set of technical specifications that make it a reliable choice for the automotive market:

  • Supply Voltage Range: 5.5V to 27V
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-16

With its combination of integration, flexibility, and safety, the MCZ33793EF from NXP is an excellent choice for automotive manufacturers looking to enhance the performance and reliability of their sensor systems. Its ability to operate in harsh environments and its low power consumption make it a standout component in the field of automotive electronics.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,744 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess