EN
  • EN
  • DE

MCZ33902EF

Part No MCZ33902EF
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description CAN 1Mbps Normal/Sleep/Standby 5V Automotive 14-Pin SOIC N / IC HI SPEED TRANSCEIVER 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Interface CAN
Operating Supply Voltage 5V
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Mounting SMD
Win Source Part Number 788366-MCZ33902EF
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33902
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33902EF CAD Model

Description

The NXP MCZ33902EF is a sophisticated System Basis Chip (SBC) designed to support the power and communication requirements of modern automotive control units. This versatile component integrates multiple features into a single package, making it an efficient solution for automotive applications that demand reliability, compactness, and high performance.

Key Features

  • Enhanced Power Management: The MCZ33902EF provides a range of power control options, including a 5V voltage regulator with various standby modes to ensure efficient power usage across different operating conditions.
  • Dual CAN Interface: Equipped with two high-speed CAN transceivers, the chip facilitates robust communication and connectivity within the vehicle's network, ensuring reliable data exchange between modules.
  • Fail-Safe Operation: The device includes fail-safe features such as a watchdog timer and a fail-safe output that provide additional layers of system protection and enhance overall safety.
  • Low Quiescent Current: It offers a remarkably low quiescent current, which is crucial for reducing battery drain when the vehicle is not running.
  • Wide Operating Temperature Range: The MCZ33902EF is designed to withstand the harsh conditions of automotive environments, operating effectively across a wide temperature range.

Applications

The NXP MCZ33902EF is ideal for a variety of automotive applications, including:

  • Body Control Modules
  • Gateway Modules
  • Power Steering Controls
  • Engine Control Units
  • Transmission Control Units

Technical Specifications

Parameter Value Voltage Regulator Output 5V CAN Transceivers 2 Operating Temperature Range -40°C to +125°C Package 32-lead QFN

The NXP MCZ33902EF System Basis Chip is a powerful and reliable choice for automotive manufacturers looking to enhance the functionality and efficiency of their vehicle control systems. With its integrated power management, dual CAN interface, and safety features, it stands out as a critical component in the development of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess