EN
  • EN
  • DE
  • IT

MCZ33904D5EK

Part No MCZ33904D5EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications System Basis Chip
Interface CAN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Type Surface Mount
Base Product Number MCZ33904
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813685-MCZ33904D5EK
Ultra Librarian 3D Model Ultra Librarian MCZ33904D5EK CAD Model

Description

Introducing the MCZ33904D5EK System Basis Chip from NXP

The MCZ33904D5EK from NXP Semiconductors is a high-performance system basis chip (SBC) designed to support the robust requirements of automotive and industrial applications. This advanced chip integrates multiple functionalities to provide a comprehensive solution for electronic systems, particularly in the realm of communication and power management.

Key Features

  • Multiple CAN Interfaces: The MCZ33904D5EK includes dual high-speed CAN transceivers, which are compliant with the ISO11898-2 and ISO11898-5 standards. This ensures reliable communication in automotive networks, facilitating data exchange between various electronic control units (ECUs).
  • Enhanced Power Management: With an integrated voltage regulator, the chip provides stable power supply to the microcontroller and other peripherals. It supports various low-power modes and a wake-up feature, enhancing the overall power efficiency of the system.
  • Robust Protection Features: The device is equipped with fail-safe features such as under-voltage detection, over-temperature protection, and loss of ground and power protection. These features contribute to the safety and reliability of the end application.
  • Flexible Configuration: The SBC can be configured through SPI interface, allowing customization to meet specific application requirements. This flexibility makes it suitable for a wide range of automotive and industrial applications.

Applications

The MCZ33904D5EK is ideal for a variety of applications where robust communication and power management are critical. It is commonly used in:

  • Automotive control units such as engine control modules, transmission control modules, and body control modules.
  • Industrial automation systems that require reliable CAN communication.
  • Heavy machinery and agricultural vehicles where durability and reliability are essential.

With its advanced features and integrated design, the MCZ33904D5EK SBC from NXP stands out as a superior choice for developers looking to enhance the performance and reliability of their automotive and industrial electronic systems. Its ease of integration and comprehensive feature set make it a solid foundation for any application requiring robust communication and power management capabilities.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7971 $51.5942
5+ $21.1668 $105.8340
8+ $20.5054 $164.0432
11+ $19.8439 $218.2829
14+ $19.1825 $268.5550
18+ $17.1981 $309.5658
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess