EN
  • EN
  • DE

MCZ33905CS3EK

Part No MCZ33905CS3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features System Basis Chip Interface 32-SOIC-EP
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MCZ33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14429, 935317568574, MCZ33905CS3EK-ND
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884440-MCZ33905CS3EK
Ultra Librarian 3D Model Ultra Librarian MCZ33905CS3EK CAD Model

Description

The NXP MCZ33905CS3EK is a high-performance system basis chip that integrates a range of features to support automotive applications requiring a high-speed CAN interface. This advanced chip is designed to work as an interface between the CAN protocol controller and the physical wires of the CAN bus in a vehicle's communication network.

This system basis chip is equipped with a CAN transceiver that is compliant with the ISO11898-2 and ISO11898-5 standards, ensuring robust communication in automotive environments. Its 5V supply with low quiescent current, coupled with an integrated voltage regulator, makes it highly suitable for managing microcontroller supply and sensors in power-critical systems.

The MCZ33905CS3EK is part of NXP's SBC family, offering high electromagnetic compatibility (EMC) performance. This is essential for automotive electronics, where reliability and resistance to interference are crucial. The device also includes features such as a watchdog timer, fail-safe operation modes, and a battery monitor, which contribute to the overall safety and stability of the automotive control system.

With its capability to operate in very low power modes, the MCZ33905CS3EK is optimized for applications that require energy efficiency, such as battery-powered systems. The power management capabilities of this chip allow for a flexible control of the system power supply, with wake-up functionality that ensures the system remains responsive even in low power states.

The thermal protection and wide operating temperature range make it a robust choice for the harsh conditions encountered in automotive environments. Developers can take advantage of the flexibility and reliability offered by the MCZ33905CS3EK to create advanced automotive systems that require dependable communication and sophisticated power management.

Overall, the NXP MCZ33905CS3EK is an essential building block for modern automotive electronics, providing the necessary interface for CAN communication systems while ensuring efficient power management and system integrity.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2328 $60.9312
10+ $12.4989 $124.9890
15+ $12.1083 $181.6245
20+ $11.7176 $234.3520
26+ $11.3271 $294.5046
35+ $10.1552 $355.4320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess