EN
  • EN
  • DE

MF1SPLUS8031DA4/03

Part No MF1SPLUS8031DA4/03
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443, MIFARE UART MOA4, Smart Card Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE PLUS™
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case MOA4, Smart Card Module
Supplier Device Package PLLMC
Base Product Number MF1SPLUS8031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935293108118
Standard Package 16,500
Win Source Part Number 1078547-MF1SPLUS8031DA4/03
Ultra Librarian 3D Model Ultra Librarian MF1SPLUS8031DA4/03 CAD Model

Description

Product Overview: MF1SPLUS8031DA4/03

The MF1SPLUS8031DA4/03 is a cutting-edge secure contactless microcontroller product from NXP Semiconductors, renowned for their innovation in the field of smart card technologies. This product is part of the MIFARE Plus® series, which represents a benchmark for fast and secure data transmission without physical contact, making it an ideal choice for a variety of applications including public transportation, access control, and loyalty programs.

Key Features

  • Enhanced Security: Equipped with state-of-the-art security features, the MF1SPLUS8031DA4/03 provides a robust level of protection against fraud and cloning. It supports AES-128 encryption for secure data exchange, ensuring that the user's information remains confidential and secure.
  • Highly Versatile: This microcontroller is designed to be highly flexible, catering to a wide array of applications. It is fully compliant with ISO/IEC 14443 A 1-4 and is backward compatible with MIFARE Classic, offering a smooth transition for systems looking to upgrade their security.
  • Advanced Memory Structure: The product boasts a sophisticated memory architecture, featuring a 2KB or 4KB EEPROM, which provides ample storage for applications that require a significant amount of data to be stored on the card.
  • Multi-application Support: The MIFARE Plus® platform allows for multiple applications to coexist on a single card, enabling users to streamline various services such as payment and access control into one convenient package.

Applications

  • Public Transport Ticketing
  • Access Management
  • Electronic Toll Collection
  • Loyalty Programs and Coupons
  • Smart City Solutions

The MF1SPLUS8031DA4/03 represents NXP's commitment to providing advanced, secure, and convenient contactless solutions. Its robust security features and flexibility make it a top choice for organizations looking to implement or upgrade their smart card systems. With NXP's expertise in the field, users can expect reliable performance and state-of-the-art security from the MF1SPLUS8031DA4/03.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Others
Lowest to $28.8819
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess