EN
  • EN
  • DE

MFRC53101T/OFE

Part No MFRC53101T/OFE
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (M)
Description NFC/RFID Read/Write 13.56MHz 32-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 228278-MFRC53101T/OFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MFRC531
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian MFRC53101T/OFE CAD Model

Description

The MFRC53101T/OFE is a cutting-edge integrated circuit from NXP Semiconductors, designed specifically for contactless communication at 13.56 MHz. This high-performance product is a part of NXP's renowned MFRC family, which is known for its reliability and versatility in various applications such as access control, transportation, and payment systems.

Key Features

  • Highly Integrated: The MFRC53101T/OFE integrates all the necessary components for RF communication, including a transmitter/receiver module, an analog front-end, and a serial communication interface.
  • Advanced Modulation and Demodulation: The device supports advanced modulation and demodulation concepts, making it suitable for a wide range of contactless communication methods and protocols.
  • Multiple Protocol Support: It is capable of handling various protocols required for different types of RFID applications, ensuring compatibility and flexibility.
  • Security: With an emphasis on security, the MFRC53101T/OFE incorporates features that enable secure data exchange for applications demanding high levels of protection.
  • Power Management: The power-down mode and low-power card detection capabilities ensure efficient energy management, which is critical for battery-powered devices.

Applications

The MFRC53101T/OFE is designed for a multitude of applications that require contactless communication. It is particularly useful in:

  • Access Control Systems
  • Public Transportation Ticketing
  • Contactless Payment Terminals
  • Identification and Authentication Solutions
  • RFID Tag Readers and Writers

Technical Specifications

The MFRC53101T/OFE operates at a supply voltage range of 2.5 V to 3.3 V and features multiple host interfaces including SPI, serial UART, and I²C for flexible integration into system designs. Its small form factor and low power consumption make it an ideal choice for compact and energy-sensitive applications.

With NXP's commitment to quality, the MFRC53101T/OFE is manufactured to the highest standards, ensuring reliability and performance in the most demanding environments.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9779 $55.8453
14+ $7.4632 $104.4848
21+ $7.2059 $151.3239
30+ $6.6912 $200.7360
39+ $6.4338 $250.9182
49+ $6.1765 $302.6485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess