EN
  • EN
  • DE

MFRC63003HNY

Part No MFRC63003HNY
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 32HVQFN / RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface I²C, SPI, UART
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFRC63003
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355681-MFRC63003HNY
Ultra Librarian 3D Model Ultra Librarian MFRC63003HNY CAD Model

Description

The MFRC63003HNY is a high-performance contactless reader IC from NXP Semiconductors, designed to offer a flexible and efficient solution for a wide range of Radio-Frequency Identification (RFID) applications. This integrated circuit is part of NXP's renowned MFRC family, known for its reliability and cutting-edge technology in the field of NFC and RFID communication.

Key Features

  • Multi-protocol Support: The MFRC63003HNY supports a variety of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, and FeliCa, making it a versatile choice for applications that require compatibility with different card and tag types.
  • High Data Rate: With data rates up to 848 kbit/s, this product ensures quick and efficient data transfer, enhancing the user experience in applications such as payment systems and public transportation.
  • Advanced Security: It includes features such as hardware-based encryption and mutual three-pass authentication, providing a robust security framework for sensitive applications.
  • Integrated Power Management: The IC comes with an integrated power management unit that not only reduces the overall power consumption but also simplifies the system design by eliminating the need for external power management components.
  • Flexible Interface Options: The MFRC63003HNY is equipped with a variety of interfaces including SPI, I2C, and UART, allowing for easy integration with microcontrollers and other digital systems.

Applications

The MFRC63003HNY is ideal for a range of applications, such as:

  • Access control systems
  • Banking and payment
  • Public transportation ticketing
  • Loyalty programs
  • Identification and authentication solutions

Technical Specifications

Some of the technical specifications of the MFRC63003HNY include:

  • Supply voltage: 2.5V to 5.5V
  • Operating temperature range: -25°C to +85°C
  • Packages: HVQFN32

With its robust feature set and flexible application potential, the MFRC63003HNY from NXP Semiconductors is a top-tier choice for developers looking to implement RFID technology into their products. Its combination of high-speed communication, multi-protocol support, and advanced security features make it a powerful component for any RFID system.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Others
Lowest to $28.8819
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8714 $53.5854
22+ $4.5572 $100.2584
35+ $4.4000 $154.0000
49+ $4.0857 $200.1993
64+ $3.9286 $251.4304
80+ $3.7715 $301.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess