EN
  • EN
  • DE

MFRC63102HN,118

Part No MFRC63102HN,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN / RFID Reader IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tape & Reel (TR)
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFRC63102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935297333118
Standard Package 6,000
Win Source Part Number 1024779-MFRC63102HN,118
Ultra Librarian 3D Model Ultra Librarian MFRC63102HN,118 CAD Model

Description

The MFRC63102HN,118 is a cutting-edge contactless reader integrated circuit (IC) from NXP Semiconductors, designed for use in a wide range of applications requiring high-speed and secure communication with RFID tags and cards. This advanced reader IC is part of NXP's renowned MFRC family and is particularly well-suited for use in access control, payment systems, and identity verification solutions.

Key Features

  • Highly Integrated Solution: The MFRC63102HN,118 integrates transmitter and receiver functions for contactless communication at 13.56 MHz, which is the standard frequency for Near Field Communication (NFC) and many RFID applications.
  • Support for Multiple Protocols: This versatile IC supports a variety of protocols including ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3 mode 3/EPC UID, and FeliCa, making it a flexible choice for developers.
  • Advanced Security: With support for secure cryptographic algorithms and features like mutual three-pass authentication, encrypted data exchange, and a unique serial number for each device, the MFRC63102HN,118 ensures secure operations for sensitive applications.
  • Optimized Power Management: The device includes an efficient power management system, which allows for reduced power consumption during operation, making it ideal for battery-powered or energy-sensitive applications.
  • Easy Interface: The IC offers a serial peripheral interface (SPI), I²C-bus interface, and serial UART, providing flexibility in system design and ensuring easy integration with a wide range of microcontrollers.
  • Robust Design: It is designed to withstand harsh environments and is equipped with features such as antenna auto-tuning and noise suppression capabilities, ensuring reliable performance in challenging conditions.

Applications

The MFRC63102HN,118 is ideal for deployment in various industry sectors, including but not limited to:

  • Access Control Systems
  • Payment and Loyalty Card Platforms
  • Public Transportation Ticketing
  • Identity Verification and Secure Login
  • Product Authentication and Anti-counterfeiting Solutions

In conclusion, the MFRC63102HN,118 from NXP is a powerful and versatile contactless reader IC that offers a comprehensive set of features for secure and efficient communication with RFID and NFC devices. Its robust design and support for multiple communication protocols make it an excellent choice for developers looking to create sophisticated contactless systems.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess