EN
  • EN
  • DE

MK10DX32VMP5

Part No MK10DX32VMP5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64MAPBGA / ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-MAPBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 19x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LFBGA
Supplier Device Package 64-MAPBGA (5x5)
Base Product Number MK10DX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355208-MK10DX32VMP5
Ultra Librarian 3D Model Ultra Librarian MK10DX32VMP5 CAD Model

Description

The NXP MK10DX32VMP5 microcontroller is a highly capable and versatile piece of technology designed for a wide range of applications. Part of the Kinetis K10 product line, this MCU is built on ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power.

Core Features

  • Processor: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) for enhanced computational performance.
  • Memory: 32KB of RAM and 512KB of Flash memory, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART/USART, and USB OTG, enabling easy integration with a variety of peripherals and systems.
  • Timers: A rich set of timers including PWM, general-purpose timers, and real-time clock for precise event management and timekeeping.
  • Analog Modules: Features several 16-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs) for accurate sensor interfacing and analog signal processing.

Advanced Capabilities

The MK10DX32VMP5 also boasts advanced security features such as a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator Accelerator (RNGA), providing robust security options for applications requiring data protection and encryption.

Power Efficiency

With multiple power-saving modes, including low-power operation and a flexible clocking system, the MK10DX32VMP5 is designed to optimize power consumption, making it ideal for battery-powered or energy-sensitive applications.

Development and Support

NXP supports the MK10DX32VMP5 with a comprehensive suite of development tools, including software libraries, development boards, and an integrated development environment (IDE) to streamline the development process and reduce time to market for designers and engineers.

Applications

Due to its robust feature set and adaptability, the MK10DX32VMP5 is suitable for a multitude of applications such as industrial control systems, medical devices, smart metering, and IoT devices, offering a reliable and powerful solution for embedded systems developers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess