EN
  • EN
  • DE

MK20DN32VLH5

Part No MK20DN32VLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 13x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MK20DN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884944-MK20DN32VLH5
Ultra Librarian 3D Model Ultra Librarian MK20DN32VLH5 CAD Model

Description

The NXP MK20DN32VLH5 is a high-performance microcontroller unit (MCU) from the Kinetis K20 50 MHz family, designed to meet the needs of a wide range of embedded applications. This MCU is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit (FPU) that enhances the capability to handle complex computations and control algorithms.

The MK20DN32VLH5 comes equipped with 32KB of RAM and 64KB of flash memory, providing ample space for application code and data storage. The device operates at a voltage range of 1.71V to 3.6V, making it suitable for battery-powered and portable applications. Its clock speed can reach up to 50MHz, which allows for responsive and fast processing capabilities.

Connectivity is a strong suit for this MCU, as it includes multiple communication interfaces such as I2C, SPI, and UARTs. These interfaces enable the MK20DN32VLH5 to easily communicate with other peripherals and microcontrollers, making it an ideal choice for complex embedded systems. Additionally, it features a USB 2.0 Full-speed OTG controller, adding to its versatility in connecting with various USB devices.

The MK20DN32VLH5 also comes with an array of analog and digital peripherals. It has several 16-bit and 32-bit timers, a 12-bit analog-to-digital converter (ADC) with multiple channels, and a digital-to-analog converter (DAC) for various timing, control, and conversion needs. The inclusion of a Real-Time Clock (RTC) adds to the functionality, allowing for time-keeping even when the main MCU is in a low-power mode.

Safety and reliability are also key features of this MCU, as it includes a watchdog timer and a brown-out detector to ensure stable operation under varying power conditions. For development purposes, the MK20DN32VLH5 is supported by a range of development tools, including NXP's own software development kit (SDK) and integrated development environments (IDEs) from third parties, which simplifies the design process and accelerates time to market.

In summary, the NXP MK20DN32VLH5 is a robust and versatile microcontroller that is well-suited for industrial control, consumer electronics, medical devices, and IoT applications where efficiency, reliability, and a rich set of features are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess