EN
  • EN
  • DE

MK22FN1M0AVLQ12

Part No MK22FN1M0AVLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000163-MK22FN1M0AVLQ12
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K20
Packaging Tray
Core Processor ARM® Cortex®-M4
Speed 120MHz
Operating Temperature -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian MK22FN1M0AVLQ12 CAD Model

Description

NXP MK22FN1M0AVLQ12 Microcontroller

The NXP MK22FN1M0AVLQ12 microcontroller is a highly capable member of the Kinetis K Series based on the ARM® Cortex®-M4 core. This microcontroller is designed to deliver exceptional performance, energy efficiency, and enhanced security features, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: ARM® Cortex®-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 1MB Flash memory and 256KB SRAM, offering ample space for complex applications and data storage
  • Communication Interfaces: Includes multiple communication options such as USB, CAN, UART, SPI, and I2C for versatile connectivity
  • Timers: A variety of timers including PWM, general-purpose timers, and low-power timers to cater to a broad spectrum of timing requirements
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators for precise analog signal processing
  • Security: Enhanced security features with a Cryptographic Acceleration and Assurance Module (CAAM) and a Random Number Generator Accelerator (RNGA)
  • Power Efficiency: Low-power modes for energy-sensitive applications, ensuring efficient power management
  • Packages: Available in a 144-LQFP package, providing a compact solution for space-constrained applications

Applications:

The versatility of the MK22FN1M0AVLQ12 makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Consumer electronics
  • Home automation

With its robust feature set, the NXP MK22FN1M0AVLQ12 microcontroller is engineered to meet the demands of complex embedded systems, providing developers with a flexible and powerful platform to bring their innovative ideas to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2829 $66.8487
6+ $18.2834 $109.7004
9+ $17.7121 $159.4089
12+ $17.1407 $205.6884
16+ $16.5693 $265.1088
21+ $14.8553 $311.9613
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess