EN
  • EN
  • DE

MK30DN512ZVLK10

Part No MK30DN512ZVLK10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK30DN512
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935319824557
Standard Package 96
Win Source Part Number 1322681-MK30DN512ZVLK10
Ultra Librarian 3D Model Ultra Librarian MK30DN512ZVLK10 CAD Model

Description

Product Overview: NXP MK30DN512ZVLK10

The NXP MK30DN512ZVLK10 is a high-performance microcontroller unit (MCU) from the Kinetis K series, tailored for a wide range of applications, including industrial control, medical devices, automotive systems, and IoT solutions. This MCU is built on the ARM Cortex-M4 core, which delivers exceptional computational power while maintaining energy efficiency.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) and Memory Protection Unit (MPU).
  • Memory: 512 KB flash memory and 64 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication features such as multiple SPI, I2C, UART, and CAN modules for versatile connectivity options.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing.
  • Timers: Multiple timing and control modules including PWM, Real-Time Clock, and Periodic Interrupt Timers to support complex timing requirements.
  • Package: Available in a 144-LQFP package, offering a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.71V to 3.6V, accommodating various power supply scenarios.
  • Operating Temperature: Can operate in extreme conditions with a temperature range from -40°C to +105°C, ensuring reliability across different environments.
  • Security and Reliability: Features include a Cryptographic Acceleration Unit, Random Number Generator, and hardware CRC modules to enhance security and data integrity.

Applications:

The versatility of the MK30DN512ZVLK10 makes it ideal for a multitude of applications. In industrial settings, it can be used for motor control, process automation, and robotics. In automotive systems, it can manage engine controls, sensor fusion, and in-vehicle networking. For medical devices, it offers precision and reliability for patient monitoring and diagnostic equipment. Additionally, its robust feature set supports the development of smart home devices, wearables, and other connected IoT products.

Conclusion:

The NXP MK30DN512ZVLK10 MCU stands out with its powerful ARM Cortex-M4 core, extensive memory, and comprehensive set of peripherals. It's designed to meet the demands of advanced embedded systems, offering developers a flexible and scalable solution for their design needs. Whether you're working on a complex industrial system or an innovative IoT device, the MK30DN512ZVLK10 provides the performance and features necessary to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $643.5001 $643.5001
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess