EN
  • EN
  • DE

MK40DX64VLK7

Part No MK40DX64VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80FQFP / ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MK40DX64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number NXPFREMK40DX64VLK7,935317661557,2156-MK40DX64VLK7
Standard Package 96
Win Source Part Number 1322507-MK40DX64VLK7
Ultra Librarian 3D Model Ultra Librarian MK40DX64VLK7 CAD Model

Description

NXP MK40DX64VLK7 Microcontroller

The NXP MK40DX64VLK7 is a high-performance microcontroller unit (MCU) from the Kinetis K40 sub-family that blends energy efficiency and robust processing capabilities. Engineered with a cutting-edge ARM Cortex-M4 core, this MCU is ideal for applications demanding complex algorithms and mixed-signal integration. With its 64 KB of RAM and 512 KB of flash memory, the MK40DX64VLK7 provides ample space for application code and data storage.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 100 MHz with DSP instructions and Floating Point Unit (FPU).
  • Memory: 512 KB flash memory and 64 KB RAM, facilitating sophisticated applications and data-intensive operations.
  • Communication Interfaces: Multiple communication options including I2C, SPI, UART, and USB 2.0 Full Speed, providing versatile connectivity solutions.
  • Analog Modules: Equipped with 16-bit ADCs, DACs, and analog comparators, enabling precise analog signal processing.
  • Timers: A variety of timing and control functions with Programmable Delay Blocks, PWM modules, and Real-Time Clock.
  • Operating Voltage: Supports a range of 1.71 to 3.6 volts, allowing for flexible power management and compatibility with various peripherals.
  • Package: Available in a 100-LQFP package that is conducive to efficient PCB layout and design.
  • Temperature Range: Operational from -40°C to +105°C, suitable for harsh environments and industrial applications.

Designed with the needs of future-oriented applications in mind, the MK40DX64VLK7 supports a wide array of applications, including industrial control, medical systems, and IoT devices. Its rich set of peripherals and low-power capabilities make it a versatile choice for designers looking to optimize their systems for performance and power consumption. The NXP MK40DX64VLK7 is not just a microcontroller—it's a powerful and scalable solution for your most demanding embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0633 $52.0761
40+ $2.5134 $100.5360
62+ $2.4349 $150.9638
85+ $2.3564 $200.2940
110+ $2.2778 $250.5580
147+ $2.0422 $300.2034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess