EN
  • EN
  • DE

MKW21D256VHA5

Part No MKW21D256VHA5
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 63VFLGA  /  IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 63-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 8dBm
Sensitivity -102dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 2
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 15mA
Current - Transmitting 19mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 63-VFLGA
Supplier Device Package 63-MAPLGA (8x8)
Base Product Number MKW21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935314943557,2156-MKW21D256VHA5,NXPNXPMKW21D256VHA5
Standard Package 260
Win Source Part Number 1079021-MKW21D256VHA5
Ultra Librarian 3D Model Ultra Librarian MKW21D256VHA5 CAD Model

Description

The NXP MKW21D256VHA5 is a state-of-the-art microcontroller designed for sophisticated IoT applications. This device is part of the Kinetis W series, which is specifically engineered to meet the demands of wireless connectivity and energy efficiency. It is an ideal choice for developers looking to integrate Bluetooth Low Energy (BLE), Zigbee, or Thread protocols into their designs.

Key Features:

  • Advanced ARM Cortex-M4 Core: At the heart of the MKW21D256VHA5 lies a powerful ARM Cortex-M4 core with a clock speed of up to 48 MHz, providing ample processing power for complex algorithms and real-time operations.
  • Memory Configuration: It comes equipped with 256 KB of flash memory and 64 KB of RAM, which allows for robust application development and data storage capabilities.
  • Connectivity: With its integrated 2.4 GHz transceiver, the MKW21D256VHA5 supports IEEE 802.15.4-compliant wireless protocols, making it versatile for various wireless applications.
  • Low Power Consumption: Designed for battery-operated devices, it features multiple power-saving modes, including a comprehensive set of system clock gating and power management controls to ensure minimal power usage during operation.
  • Security: Security is paramount in IoT devices, and the MKW21D256VHA5 doesn't disappoint. It includes hardware encryption support and a random number generator to facilitate secure data transmission and storage.
  • Integration: This microcontroller integrates a multitude of peripherals such as timers, serial communication interfaces (UART, SPI, I2C), ADCs, and DACs, providing developers with flexibility in interfacing with various sensors and actuators.
  • Package: The MKW21D256VHA5 is available in a 32-pin QFN package, which is ideal for space-constrained applications.

Applications:

The NXP MKW21D256VHA5 is well-suited for a wide range of applications, including smart home devices, health and fitness wearables, industrial monitoring systems, and any other wireless-enabled products that require long battery life and secure connectivity.

Overall, the NXP MKW21D256VHA5 microcontroller offers a perfect blend of performance, connectivity, and power efficiency to drive the next generation of connected devices in the rapidly evolving IoT landscape.

You May Also Be Interested in

CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess