EN
  • EN
  • DE

MKW36A512VFT4R

Part No MKW36A512VFT4R
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description KINETIS W MCU, ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Transceiver ICs
Mfr NXP
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK, MSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -99dBm
Memory Size 512kB Flash, 64kB SRAM
Serial Interfaces GPIO, I²C, SPI, UART
GPIO 25
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 6.3mA
Current - Transmitting 5.7mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
REACH Status REACH Unaffected
Standard Package 2,000 pcs
Win Source Part Number 1382895-MKW36A512VFT4R
Ultra Librarian 3D Model Ultra Librarian MKW36A512VFT4R CAD Model

Description

Product Overview: NXP MKW36A512VFT4R

The NXP MKW36A512VFT4R is a highly integrated, multi-protocol wireless microcontroller designed to cater to the growing needs of connected devices within the Internet of Things (IoT). This versatile MCU is part of the Kinetis family of microcontrollers, which are renowned for their energy efficiency, performance, and ease of use.

Key Features:

  • Core: At the heart of the MKW36A512VFT4R is an ARM Cortex-M0+ core, which operates at up to 48 MHz, offering a balance between power consumption and processing capability.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Wireless Connectivity: The device features a built-in 2.4 GHz transceiver supporting Bluetooth Low Energy (BLE) 4.2 and IEEE 802.15.4 protocols, making it ideal for smart home, industrial, and healthcare applications.
  • Integration: The MKW36A512VFT4R includes a range of integrated peripherals such as ADCs, DACs, timers, and serial communication interfaces (UART, SPI, I2C), allowing for versatile system design.
  • Power Efficiency: Designed with power efficiency in mind, it offers multiple power modes, including a deep sleep mode to ensure minimal power consumption during periods of inactivity.
  • Security: Security features include hardware encryption modules and a random number generator to help secure data communications.
  • Package: The microcontroller is available in a 48-pin QFN package, which is suitable for space-constrained applications.

Applications:

The NXP MKW36A512VFT4R is tailored for a wide range of applications, such as:

  • Smart Home Automation
  • Wearable Devices
  • Wireless Sensors and Controls
  • Healthcare Monitoring Systems
  • Industrial IoT Devices

This product is an excellent choice for developers looking for a robust, secure, and power-efficient platform for their wireless IoT solutions. With its multi-protocol support and extensive feature set, the NXP MKW36A512VFT4R microcontroller stands out as a versatile component for next-generation connected devices.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7875 $63.9375
10+ $11.9626 $119.6260
15+ $11.5500 $173.2500
22+ $10.7250 $235.9500
28+ $10.3125 $288.7500
35+ $9.9001 $346.5035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,999 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess