EN
  • EN
  • DE

MKW40Z160VHT4

Part No MKW40Z160VHT4
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.1, ZigbeePRO® 2.4GHz 64-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v4.1, ZigbeePRO®
Modulation GFSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -102dBm
Memory Size 160kB Flash, 20kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 28
Voltage - Supply 1.45V ~ 3.6V
Current - Receiving 6.5mA ~ 15.4mA
Current - Transmitting 8.4mA ~ 18.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW40
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345760-MKW40Z160VHT4
Ultra Librarian 3D Model Ultra Librarian MKW40Z160VHT4 CAD Model

Description

NXP MKW40Z160VHT4 Microcontroller

The NXP MKW40Z160VHT4 is a state-of-the-art microcontroller that is part of NXP's Kinetis W series, designed specifically for wireless applications. This device integrates a rich set of features that make it ideal for a wide range of applications, including smart home devices, industrial wireless control, wearable electronics, and wireless sensor networks.

At the heart of the MKW40Z160VHT4 is an ARM® Cortex®-M0+ core, which operates at up to 48 MHz, providing a highly efficient processing unit for the embedded applications. The Cortex-M0+ processor is known for its energy efficiency, which makes the MKW40Z160VHT4 an excellent choice for battery-powered applications where power conservation is critical.

The MKW40Z160VHT4 comes with 160 KB of flash memory and 20 KB of SRAM, offering ample space for application code and data storage. This microcontroller also supports a range of peripherals, including multiple SPI, I2C, and UART interfaces, allowing for easy integration with external components and modules.

One of the standout features of the MKW40Z160VHT4 is its built-in 2.4 GHz radio transceiver, which is compliant with the Bluetooth Low Energy (BLE) 4.1 standard and IEEE 802.15.4, enabling it to support both Bluetooth Smart and ZigBee protocols. This dual-mode capability allows designers to create flexible and interoperable wireless products that can communicate with a broad range of devices.

Additional features include a 12-bit ADC, a high-speed analog comparator, and a temperature sensor, all of which can be used to monitor and respond to environmental conditions in real-time. The device also provides various low-power modes, ensuring that it can maintain functionality while minimizing energy consumption when in idle or sleep states.

For security, the MKW40Z160VHT4 incorporates hardware encryption support, which is essential for protecting data in wireless communications. The inclusion of a random number generator further enhances the security capabilities of the device.

With its robust feature set, the NXP MKW40Z160VHT4 is a powerful and versatile microcontroller that is well-suited for the next generation of wireless applications, combining performance, low power consumption, and advanced connectivity in a compact package.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess