EN
  • EN
  • DE
  • IT

MM912G634CV1AER2

Part No MM912G634CV1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC 48KS12 LIN2XLS/HS ISENSE / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-LQFP Exposed Pad
Manufacturer Package 48-LQFP-EP (7x7)
Win Source Part Number 788990-MM912G634CV1AER2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date March 16, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912G634CV1AER2 CAD Model

Description

The MM912G634CV1AER2 is a high-performance, integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This sophisticated component is part of NXP's MM9xxx series, known for their reliability and robustness in challenging environments.

Key Features:

  • Integrated Analog Features: The device includes an array of analog functionalities, such as a high-resolution Analog-to-Digital Converter (ADC), which ensures precise measurement and monitoring of analog signals.
  • Embedded Power Control: With its built-in power control circuitry, the MM912G634CV1AER2 simplifies power management, providing stable and efficient operation.
  • Advanced Microcontroller Unit (MCU): At the heart of the component lies a sophisticated MCU, which delivers the computational power required for complex processing tasks within automotive and industrial systems.
  • Robust Communication Interfaces: The product supports various communication protocols, enabling seamless integration with other components and systems.
  • Temperature Range: Engineered to withstand extreme temperatures, this device operates reliably over a wide temperature range, which is essential for automotive applications.

Applications:

The MM912G634CV1AER2 is ideally suited for a variety of applications, particularly in the automotive sector, where performance and reliability are non-negotiable. Some of the typical applications include:

  • Engine Control Units (ECUs)
  • Automotive Sensing Systems
  • Body Control Modules
  • Industrial Automation Systems

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MM912G634CV1AER2 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the stringent requirements of the automotive industry.

Environmental Compliance:

Aligning with global environmental standards, the MM912G634CV1AER2 adheres to RoHS directives, ensuring that it is free from hazardous substances and is environmentally friendly.

You May Also Be Interested in

Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Microchip Technology
IC CTRLR HUB 128QFP
Lowest to $6.5663
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess