EN
  • EN
  • DE

MMA3201KEG

Part No MMA3201KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCELEROMETER 45G ANALOG 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Type Analog
Axis X, Y
Acceleration Range ±45g
Sensitivity (mV/g) 50
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Win Source Part Number 1224783-MMA3201KEG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA3201KEG CAD Model

Description

The NXP MMA3201KEG is a state-of-the-art accelerometer designed for high precision and durability in demanding applications. This small, yet powerful sensor is part of NXP's renowned portfolio of motion sensing solutions, catering to a wide range of industrial and automotive applications where accurate detection of motion and orientation is crucial.

Key Features

  • High Sensitivity: The MMA3201KEG offers excellent sensitivity, allowing it to detect even the slightest movements with high accuracy.
  • Wide Measurement Range: This accelerometer can measure acceleration over a broad range, making it versatile for various application needs.
  • Durability: Built to withstand tough conditions, the MMA3201KEG is robust and reliable, with a solid construction that ensures longevity and consistent performance.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is essential for battery-operated devices and applications where power conservation is critical.
  • Signal Conditioning: The integrated signal conditioning simplifies the interface with microcontrollers and reduces the need for external components.

Applications

The NXP MMA3201KEG is ideal for a variety of applications, including:

  • Vehicle dynamic controls
  • Electronic stability control systems
  • Anti-theft systems
  • Navigation and telematics systems
  • Industrial equipment monitoring

Technical Specifications

Some of the technical specifications of the MMA3201KEG include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +125°C
  • Sensitivity (typical): 20 mV/g
  • Measurement Range: ±50g
  • Output Type: Analog Voltage
  • Packaging: Surface Mount

The NXP MMA3201KEG accelerometer is a testament to NXP's commitment to providing advanced sensor technologies that enhance the capabilities and safety of modern electronic systems. Its high precision, durability, and low power consumption make it an excellent choice for engineers and designers looking to integrate reliable motion sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,301 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess