EN
  • EN
  • DE

TMCS1108A3UQDRQ1

Part No TMCS1108A3UQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC  /  Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Unidirectional
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Other Names 296-TMCS1108A3UQDRQ1CT,296-TMCS1108A3UQDRQ1DKR,296-TMCS1108A3UQDRQ1TR
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235478-TMCS1108A3UQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1108A3UQDRQ1 CAD Model

Description

The TMCS1108A3UQDRQ1 is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to provide accurate current measurement for a wide range of automotive and industrial applications. This current-sense amplifier is part of Texas Instruments' commitment to high-reliability and quality components, ensuring robust performance in demanding environments.

Key Features:

  • High Accuracy: The TMCS1108A3UQDRQ1 offers a precision current sensing solution, with a typical accuracy that ensures reliable and consistent measurements for control and monitoring systems.
  • Wide Common-Mode Range: This device operates over a common-mode voltage range from -0.3V to 26V, which makes it suitable for a variety of applications, including those that experience large ground potential shifts.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, which is crucial for systems requiring high-precision feedback and control.
  • High Bandwidth: With a bandwidth of up to 120 kHz, the TMCS1108A3UQDRQ1 can accurately track fast-changing currents, making it ideal for dynamic load conditions.
  • Automotive Qualified: As a component that meets automotive qualification standards (AEC-Q100), this current-sense amplifier is suitable for use in automotive environments, where reliability and performance under extreme conditions are essential.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, accommodating the thermal challenges of automotive and industrial applications.

Applications:

  • Automotive battery management systems
  • Motor control in automotive and industrial settings
  • Power management systems
  • Overcurrent and fault detection

The TMCS1108A3UQDRQ1 is available in a compact, surface-mount package, making it easy to integrate into a variety of circuit designs. Its robust design and high accuracy make it an excellent choice for engineers looking for a reliable current-sensing solution in their next automotive or industrial project.

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducers HY 5 to 25-P
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
LEM
Current Transducers HAS 50 to 600-S
Lowest to $13.8110
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4712 $53.6544
28+ $3.6687 $102.7236
43+ $3.5540 $152.8220
59+ $3.4394 $202.9246
76+ $3.3247 $252.6772
101+ $2.9808 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess