EN
  • EN
  • DE

MMA5206NDIKGCWR2

Part No MMA5206NDIKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5206
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345963-MMA5206NDIKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NDIKGCWR2 CAD Model

Description

Product Overview: MMA5206NDIKGCWR2 by NXP

The MMA5206NDIKGCWR2 is a state-of-the-art sensor component manufactured by NXP Semiconductors, a leader in the field of advanced integrated technologies. This high-precision sensor is specifically designed for automotive applications, offering robust performance and reliability in a wide range of conditions.

At the heart of the MMA5206NDIKGCWR2 lies a sophisticated accelerometer that is capable of detecting both dynamic acceleration (like vibration) and static acceleration (like gravity). This makes it an ideal choice for vehicle dynamic control, including applications such as electronic stability control, anti-lock braking systems, and hill start assist. The sensor's high sensitivity and accuracy ensure that it can deliver precise measurements, which are critical for the safety and performance of automotive systems.

The MMA5206NDIKGCWR2 is built with a high level of integration, featuring a signal conditioning ASIC and a MEMS transducer in a single package. This integration not only simplifies the design-in process but also enhances the sensor's performance due to the close proximity of the components. The package is designed to withstand harsh automotive environments, offering excellent durability and resistance to mechanical stress.

Key features of the MMA5206NDIKGCWR2 include a wide operating temperature range, low power consumption, and a selectable sensitivity range, allowing it to be tailored to specific application requirements. The sensor also includes self-test functionality, which can verify the operational status of both the ASIC and the MEMS transducer, providing an additional layer of safety for critical automotive systems.

For ease of integration, the MMA5206NDIKGCWR2 is available in a small, leadless surface-mount package that is compatible with existing PCB manufacturing processes. NXP provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the use of this sensor in automotive system designs.

In summary, the MMA5206NDIKGCWR2 from NXP is a highly reliable and accurate sensor designed to meet the demanding requirements of modern automotive applications. Its combination of advanced features and robust performance make it an essential component for any automotive system designer seeking to enhance vehicle safety and control.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess