EN
  • EN
  • DE

MMA6210KVWR2

Part No MMA6210KVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number MMA6210
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 927470-MMA6210KVWR2
Ultra Librarian 3D Model Ultra Librarian MMA6210KVWR2 CAD Model

Description

NXP MMA6210KVWR2 Accelerometer Overview

The NXP MMA6210KVWR2 is a high-performance, low-g micromachined accelerometer designed for a wide range of applications where accurate motion sensing is crucial. This device is part of NXP's reputable portfolio of motion sensors that offer robust and reliable solutions for the automotive industry and beyond.

The MMA6210KVWR2 is a dual-axis accelerometer that provides precise measurements for both the X and Y axes, making it an ideal choice for vehicle dynamics, inclinometer systems, and real-time orientation tracking. Its advanced sensing technology ensures high sensitivity and accuracy, even in the most demanding environments.

Key Features of the MMA6210KVWR2

  • Wide Dynamic Range: The accelerometer operates over a ±10g range, providing the flexibility to detect both small and large movements accurately.
  • High Sensitivity: With a sensitivity of up to 1,000 mV/g, the MMA6210KVWR2 captures subtle changes in motion, allowing for precise monitoring and control.
  • Low Power Consumption: Designed for efficiency, the device maintains excellent performance while minimizing power usage, which is critical for battery-powered applications.
  • Robust Design: The MMA6210KVWR2 is built to withstand harsh conditions, including high levels of vibration and shock, making it suitable for automotive and industrial environments.
  • Signal Conditioning: This accelerometer includes integrated signal conditioning, which simplifies system design by reducing the need for external components.
  • Temperature Compensation: Temperature compensation is built-in, ensuring consistent performance across a wide range of operating temperatures.
  • Self-Test Functionality: The device features a self-test capability that verifies the sensor's integrity and functionality, providing an additional layer of reliability.

Applications

The NXP MMA6210KVWR2 is versatile and can be used in various applications such as:

  • Vehicle dynamic controls
  • Electronic stability control systems
  • Anti-theft systems
  • Tilt and rollover detection in heavy machinery
  • Navigation and telematics systems

With its advanced features and robust design, the NXP MMA6210KVWR2 accelerometer is a top choice for engineers and designers looking for a reliable sensor to enhance the performance and safety of their applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess