EN
  • EN
  • DE

MMCCMB2114

Part No MMCCMB2114
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MMC2114 EVAL BRD / MMC2114 MCore M210 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series MCore
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor M210
Utilized IC / Part MMC2114
Mounting Type Fixed
Contents Board(s)
Base Product Number MMC2114
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1345921-MMCCMB2114
Ultra Librarian 3D Model Ultra Librarian MMCCMB2114 CAD Model

Description

Introducing the NXP MMCCMB2114

The NXP MMCCMB2114 is a state-of-the-art product designed to cater to the advanced needs of modern electronic systems. This innovative component is a testament to NXP's commitment to delivering high-quality and reliable solutions for a wide range of applications, including automotive, industrial, and consumer electronics.

Robust Performance and Compatibility

At the heart of the MMCCMB2114 is a powerful architecture that ensures seamless operation even in the most demanding conditions. Built with durability in mind, it can withstand extreme temperatures and voltages, making it an ideal choice for harsh environments. Its compatibility with various communication protocols ensures that it can be easily integrated into existing systems without the need for extensive modifications.

Advanced Features

The MMCCMB2114 comes equipped with a suite of advanced features that set it apart from the competition. These include enhanced data processing capabilities, low power consumption for energy-efficient operation, and robust security features to protect against unauthorized access and data breaches. With its cutting-edge technology, the MMCCMB2114 is designed to boost the performance and reliability of your electronic systems.

Easy Integration and Scalability

Integrating the MMCCMB2114 into your design is a straightforward process, thanks to its user-friendly interface and comprehensive documentation. Its scalable nature means that it can be used in a variety of configurations, from simple setups to complex networks, giving you the flexibility to scale your system as needed.

Quality and Support

NXP's commitment to quality is evident in the MMCCMB2114, which is manufactured to the highest standards to ensure consistent performance and longevity. Additionally, NXP provides excellent customer support and resources, including detailed datasheets, application notes, and technical support, to assist you in maximizing the potential of this exceptional product.

Whether you're developing the next generation of automotive electronics, upgrading industrial machinery, or creating innovative consumer devices, the NXP MMCCMB2114 is a reliable and versatile choice that will help drive your projects to success.

You May Also Be Interested in

Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess