EN
  • EN
  • DE

MMDS36254HT1

Part No MMDS36254HT1
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description ADAM - ADVANCED DOHERTY ALIGNMEN / RF IC Advanced Doherty Alignment Module General Purpose 3.4GHz ~ 3.8GHz 32-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP USA Inc.
Package Tape & Reel
Function Advanced Doherty Alignment Module
Frequency 3.4GHz ~ 3.8GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (6x6)
Base Product Number MMDS36254
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346018-MMDS36254HT1
Ultra Librarian 3D Model Ultra Librarian MMDS36254HT1 CAD Model

Description

The NXP MMDS36254HT1 is a state-of-the-art RF power LDMOS transistor designed for high-efficiency, high-gain, and wideband capabilities, which makes it ideal for broadcast and industrial applications. This device is part of NXP's advanced LDMOS technology that focuses on delivering superior performance in RF power amplification.

With its excellent thermal stability and ruggedness, the MMDS36254HT1 is capable of withstanding extreme operating conditions, making it a reliable choice for applications requiring high power density and longevity. It operates at a frequency range of up to 600 MHz, providing a broad spectrum of use cases from digital broadcasting to aerospace and defense systems.

Key Features:

  • High Efficiency: The MMDS36254HT1 offers an impressive efficiency that minimizes power loss and heat dissipation, contributing to a greener and more cost-effective solution.
  • Wide Frequency Range: This transistor is designed to work efficiently across a wide frequency band, ensuring versatility and adaptability to various RF applications.
  • High Gain: It provides high gain levels, which translates to improved signal strength and quality, enhancing the overall performance of the RF system.
  • Robustness: Built with ruggedness in mind, the MMDS36254HT1 can endure high voltage standing wave ratios (VSWR), making it resilient in the face of mismatches and operational stress.
  • Thermal Performance: The device is engineered with an excellent thermal path, ensuring heat is effectively dissipated, thus maintaining performance and reliability over time.

Applications:

  • Industrial, Scientific, and Medical (ISM) Band Applications
  • RF Energy Applications
  • Broadcast Transmitters
  • Aerospace and Defense Systems
  • High-Power Amplifiers

The NXP MMDS36254HT1 is a testament to NXP's commitment to providing cutting-edge technology for RF power amplification. Its combination of efficiency, performance, and durability makes it a top choice for designers and engineers looking to push the boundaries of RF application capabilities.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess