EN
  • EN
  • DE

MMRF1305HR5

Part No MMRF1305HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 512MHZ NI-780-4 / RF Mosfet 50 V 100 mA 512MHz 26dB 100W NI-780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Technology LDMOS
Configuration Dual
Frequency 512MHz
Gain 26dB
Voltage - Test 50 V
Current Rating (Amps) -
Noise Figure -
Current - Test 100 mA
Power - Output 100W
Voltage - Rated 133 V
Mounting Type Chassis Mount
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MMRF1305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1353439-MMRF1305HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1305HR5 CAD Model

Description

NXP MMRF1305HR5 RF Power Transistor

The NXP MMRF1305HR5 is a high-performance Radio Frequency (RF) power transistor designed to meet the rigorous demands of professional RF energy applications. This device is part of NXP's highly regarded RF power LDMOS transistor portfolio and is engineered to deliver exceptional efficiency, gain, and thermal performance.

Key Features

  • Frequency Range: The MMRF1305HR5 operates effectively within the 1.8 to 600 MHz frequency range, making it versatile for various applications including industrial, scientific, medical (ISM), broadcast, aerospace, and mobile radio.
  • High Output Power: It boasts a high output power of 300 W CW, ensuring robust performance for high-power applications.
  • High Gain: With a high gain of 23 dB, this transistor amplifies RF signals effectively, minimizing the need for additional amplification stages.
  • High Efficiency: The device offers excellent efficiency of up to 70%, which is critical for reducing thermal loads and enhancing system reliability.
  • Integrated ESD Protection: The MMRF1305HR5 comes with integrated Electrostatic Discharge (ESD) protection, safeguarding the device against unexpected electrical spikes and improving its longevity.
  • Thermally Enhanced Package: It is housed in a thermally enhanced, over-molded plastic package that aids in heat dissipation and ensures stable operation even under high-temperature conditions.

Applications

The MMRF1305HR5 is suitable for a wide array of applications. Its robust design and high power output make it an ideal choice for RF energy applications such as plasma generation, RF heating, and magnetic resonance imaging (MRI). It is also well-suited for use in particle accelerators, laser excitation, and various military applications where reliability and performance are critical. Additionally, its broad frequency range allows it to serve in broadcast transmitters and professional mobile radio systems.

Quality and Reliability

NXP is known for its commitment to quality, and the MMRF1305HR5 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device's robust construction and integrated protection features ensure that it can withstand the rigors of demanding environments while maintaining its functionality.

Overall, the NXP MMRF1305HR5 is a testament to NXP's leadership in RF power technology, offering a combination of power, efficiency, and reliability that is well-suited for a variety of high-performance RF applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess