The NXP MMRF1314HR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed for a wide range of applications, including broadcast, industrial, medical, and radio and VHF TV broadcast. This device is part of the NXP RF power transistor family that delivers excellent thermal performance and high reliability for its users.
Key Features
- Frequency Range: The MMRF1314HR5 operates effectively over a wide frequency range, making it suitable for various RF applications.
- High Power: With an impressive output power capability, this LDMOS transistor can handle demanding power requirements.
- High Efficiency: The device is engineered to offer high efficiency, which is crucial for reducing power consumption and heat generation in high-power systems.
- Integrated ESD Protection: Built-in Electrostatic Discharge (ESD) protection ensures the device's longevity and reliability, safeguarding it against unexpected voltage spikes.
- Excellent Thermal Performance: The transistor is designed with superior thermal characteristics, ensuring stability and performance even under high-temperature conditions.
Applications
The MMRF1314HR5 is versatile and can be used in a variety of applications, including:
- Broadcast transmitters for radio and VHF TV
- Industrial heating, welding, and drying systems
- Medical applications such as MRI and RF ablation
- RF energy applications including plasma generation and particle accelerators
Technical Specifications
Parameter
Value
Frequency Range
1.8 - 600 MHz
Output Power
1350 W CW
Drain-source Voltage (Vds)
50 V
Gain
21.4 dB
Efficiency
Up to 75%
For engineers and designers looking for a robust and efficient RF power solution, the NXP MMRF1314HR5 offers a compelling choice with its blend of performance, efficiency, and reliability.