EN
  • EN
  • DE

MMRF2004NBR1

Part No MMRF2004NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.7GHZ TO-272 / RF Mosfet 28 V 77 mA 2.7GHz 28.5dB 4W TO-272 WB-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.7GHz
Gain 28.5dB
Voltage - Test 28 V
Current - Test 77 mA
Power - Output 4W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case TO-272-16 Variant, Flat Leads
Supplier Device Package TO-272 WB-16
Base Product Number MMRF2004
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345958-MMRF2004NBR1
Ultra Librarian 3D Model Ultra Librarian MMRF2004NBR1 CAD Model

Description

The NXP MMRF2004NBR1 is a high-performance RF power LDMOS transistor designed for use in a variety of RF energy applications. This device is part of NXP's RF energy series, which is known for delivering exceptional efficiency and reliability. The MMRF2004NBR1 is specifically engineered to meet the rigorous demands of industrial, scientific, and medical (ISM) applications, including RF heating, plasma generation, laser excitation, and MRI systems.

Key Features:

  • Frequency Range: The MMRF2004NBR1 operates at a frequency range of 1.8-200 MHz, making it versatile for various ISM band applications.
  • High Output Power: With a high output power of 300 W CW, this transistor can handle significant power levels, which is essential for applications requiring high energy.
  • High Efficiency: The device boasts an excellent efficiency of 72% at 200 MHz, reducing energy loss and improving overall system performance.
  • Ruggedness: It is capable of withstanding a VSWR of 65:1 at 50 V, which ensures robust performance even under mismatched load conditions.
  • Integrated ESD Protection: The MMRF2004NBR1 comes with built-in ESD protection, enhancing its durability and longevity in harsh environments.
  • Thermally Enhanced Package: The transistor is housed in an over-molded plastic package that provides excellent thermal performance and reliability.

Applications:

  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Scientific applications in particle accelerators and plasma generators
  • Radio and VHF TV broadcast transmitters
  • Amateur radio amplifiers

The MMRF2004NBR1 is a testament to NXP's commitment to providing cutting-edge technology that pushes the boundaries of RF power capabilities. With its combination of power, efficiency, and ruggedness, this transistor is an excellent choice for developers and engineers looking to enhance their RF energy systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess