EN
  • EN
  • DE

MPC8343EZQAGD

Part No MPC8343EZQAGD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 620BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 400MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Case / Package 620-HBGA (29x29)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927895-MPC8343EZQAGD
Ultra Librarian 3D Model Ultra Librarian MPC8343EZQAGD CAD Model

Description

The NXP MPC8343EZQAGD is a powerful and versatile integrated processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the demands of embedded networking and communications applications that require high performance, low power consumption, and a wide array of connectivity options.

Key Features

  • Core: The MPC8343EZQAGD features a high-performance e300 core built on Power Architecture technology, running at speeds up to 667 MHz, which provides a balanced processing power for both control and data plane tasks.
  • Memory Support: It includes an integrated memory controller that supports DDR and DDR2 SDRAMs, allowing for flexible and fast memory access that is crucial for data-intensive applications.
  • Connectivity: With multiple connectivity options such as dual Gigabit Ethernet controllers, USB 2.0, PCI, and RapidIO interfaces, this processor can handle a variety of communication protocols, making it ideal for networking infrastructure.
  • Integrated Security: The MPC8343EZQAGD incorporates a security engine that supports a range of algorithms including DES, 3DES, AES, RSA, and SHA, providing robust security for data in transit.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is suitable for applications where power consumption is a critical factor, without compromising on performance.

Applications

The NXP MPC8343EZQAGD processor is well-suited for a variety of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base station controllers and wireless LAN
  • Industrial control systems
  • Networked printers and storage devices
  • Embedded computing applications requiring high-speed data processing and connectivity

Conclusion

Overall, the NXP MPC8343EZQAGD is a comprehensive solution for developers seeking a processor that balances performance, connectivity, and power efficiency. Its robust security features and support for multiple memory types further enhance its suitability for a wide range of high-demand applications in the embedded networking and communications space.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess