EN
  • EN
  • DE

MPC8347CVVAJDB

Part No MPC8347CVVAJDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672TBGA / MPU PowerQUICC II Pro MPC83xx Processor RISC 32bit 0.13um 533MHz 1.8V/2.5V/3.3V 672-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Package 672-LBGA
Manufacturer Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Win Source Part Number 789267-MPC8347CVVAJDB
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8347
Introduction Date January 18, 2007
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8347CVVAJDB CAD Model

Description

The NXP MPC8347CVVAJDB is a high-performance, power-efficient integrated host processor that belongs to the PowerQUICC II Pro family. This processor is built on Power Architecture® technology and is designed to meet the requirements of networking and telecommunications, as well as industrial control and automation systems.

At the heart of the MPC8347CVVAJDB is an e300 core that can run up to 667 MHz, providing a robust engine for handling complex tasks and computations. This core is complemented by a rich set of integrated peripherals and interfaces, making the processor highly versatile for a variety of applications. The device supports a 32-bit DDR memory controller, which allows for fast and reliable access to memory, thus enhancing overall system performance.

The processor features an integrated security engine that provides encryption and decryption capabilities, ensuring secure data transmission and storage. This is particularly important in applications where data integrity and confidentiality are critical, such as in financial transactions or confidential communications.

Connectivity is a key strength of the MPC8347CVVAJDB, as it includes dual Ethernet controllers for network connectivity, a PCI interface for expansion, and a host of other I/O options such as USB, UART, and I2C. This enables the processor to connect with a wide range of peripheral devices and systems, facilitating the creation of complex, interconnected solutions.

The NXP MPC8347CVVAJDB also prioritizes energy efficiency, which is essential for reducing operational costs and extending the life of battery-powered devices. Its low-power design ensures that it can deliver exceptional performance while minimizing power consumption.

In summary, the NXP MPC8347CVVAJDB is a powerful and flexible solution for a multitude of embedded applications. Its combination of processing power, integrated peripherals, security features, and energy efficiency make it an ideal choice for developers looking to create advanced, reliable, and secure systems.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8229 $94.8229
2+ $91.8596 $183.7192
3+ $88.8964 $266.6892
4+ $85.9332 $343.7328
5+ $77.0436 $385.2180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess