EN
  • EN
  • DE

MPC8358ECVVAGDGA

Part No MPC8358ECVVAGDGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 740TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000594-MPC8358ECVVAGDGA
Manufacturer NXP USA Inc.
Series MPC83xx
Category Integrated Circuits (ICs) -Embedded Microprocessors
Speed 400MHz
Voltage - I/O 1.8V, 2.5V, 3.3V
Package Tray
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Package / Case 740-LBGA
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MPC8358ECVVAGDGA CAD Model

Description

Product Overview: MPC8358ECVVAGDGA

The MPC8358ECVVAGDGA is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to cater to the demanding needs of networking, telecommunications, and industrial applications. This processor is part of NXP's PowerQUICC II Pro family, which is renowned for its exceptional integration of core technologies and embedded processing capabilities.

Key Features

  • Core: Built around the e300 core, the MPC8358E operates at a core speed that provides a perfect balance between processing power and power consumption. This core is based on Power Architecture technology, which is well-known for its robust performance in embedded systems.
  • Connectivity: The processor features an array of connectivity options including dual Gigabit Ethernet controllers for high-speed networking, a PCI Express interface for high bandwidth peripheral connections, and dual I2C interfaces for communication with other integrated circuits.
  • Memory Support: It supports DDR2 memory with Error Correction Code (ECC) capability, ensuring data integrity in critical applications. The integrated memory controller provides a flexible and high-speed interface to memory, which is essential for applications that require fast data access and processing.
  • Security: The MPC8358E includes an enhanced security engine that supports a variety of algorithms, such as AES, DES, 3DES, SHA, and RSA, providing robust security for data encryption and decryption tasks.

Applications

The processor's versatility makes it suitable for a wide range of applications. It is an ideal choice for network routers, switches, access points, and gateways. Additionally, its security features make it suitable for use in VPN routers and firewalls. In the industrial sector, it can be used for control and automation systems, and due to its high-speed processing capabilities, it is also well-suited for medical imaging and storage systems.

Reliability and Quality

NXP's commitment to quality ensures that the MPC8358ECVVAGDGA processor is manufactured to the highest standards, providing reliable performance in even the most challenging environments. With extended temperature range support and lead-free packaging, this processor is designed for longevity and compliance with current environmental standards.

In summary, the MPC8358ECVVAGDGA from NXP is a powerful, versatile processor that is engineered to meet the complex requirements of modern embedded systems, offering a blend of performance, connectivity, and security that is hard to match.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess