EN
  • EN
  • DE

MPL015A1T2

Part No MPL015A1T2
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA / Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type SPI
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL01
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345857-MPL015A1T2
Ultra Librarian 3D Model Ultra Librarian MPL015A1T2 CAD Model

Description

MPL015A1T2 Digital Pressure Sensor

The MPL015A1T2 is a state-of-the-art digital pressure sensor from NXP Semiconductors designed to provide highly accurate pressure measurements. This compact sensor is part of NXP's MPL series and is particularly suitable for a wide range of applications, including but not limited to weather stations, smartphones, GPS devices, and medical equipment.

Key Features:

  • High Precision: The MPL015A1T2 boasts a high level of accuracy with its integrated 24-bit ADC and factory-calibrated coefficients, ensuring reliable and consistent pressure readings.
  • Wide Pressure Range: It operates over a wide range of pressures, making it versatile for various applications that require different measurement ranges.
  • Low Power Consumption: Designed for battery-powered devices, it features a low power consumption mode that helps extend the battery life of the products it's embedded in.
  • Temperature Compensated: The sensor includes temperature compensation capabilities which account for environmental changes, providing stable readings across different temperatures.
  • I2C Interface: The MPL015A1T2 offers an I2C digital interface for easy integration with microcontrollers and processors, simplifying the design-in process for system developers.
  • Small Form Factor: Its compact package size allows for easy integration into space-constrained designs, making it ideal for portable and handheld devices.

Applications:

The MPL015A1T2's versatility makes it an excellent choice for a variety of applications, including:

  • Environmental monitoring and weather forecasting equipment
  • Indoor navigation and map assistance for smartphones and tablets
  • Healthcare devices such as respiratory and sleep monitoring systems
  • Industrial applications requiring precise pressure monitoring
  • Altitude and airspeed measurements for drones and other unmanned aerial vehicles

Overall, the MPL015A1T2 from NXP is a robust and reliable digital pressure sensor that offers a blend of precision, efficiency, and ease of use, making it an ideal choice for designers looking to incorporate accurate pressure sensing into their next project.

You May Also Be Interested in

Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess