EN
  • EN
  • DE

MPVZ12GC6U

Part No MPVZ12GC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.13" .055V / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 55 mV (3V) 8-SMD, Gull Wing, Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ12
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Voltage - Supply 3V ~ 6V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Termination Style Gull Wing
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MPVZ1
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345888-MPVZ12GC6U
Ultra Librarian 3D Model Ultra Librarian MPVZ12GC6U CAD Model

Description

The MPVZ12GC6U is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This advanced MCU is designed to cater to a broad range of applications, from automotive to industrial, and from home automation to the Internet of Things (IoT).

Key Features

  • High-Performance Architecture: At the heart of the MPVZ12GC6U is a robust and efficient processing core, optimized for high-speed operations and low-power consumption.
  • Memory Capacity: It comes equipped with ample memory, including flash and RAM, to handle complex programs and data-intensive tasks.
  • Connectivity: With a variety of communication interfaces such as I2C, SPI, UART, and CAN, this MCU ensures seamless integration with other components and systems.
  • Robust I/O Capabilities: A comprehensive set of input/output ports provides the flexibility to connect with numerous peripherals and sensors, making it highly versatile for different use cases.
  • Advanced Security Features: Security is a priority for the MPVZ12GC6U, featuring hardware-based security measures to protect against unauthorized access and ensure data integrity.
  • Low Power Modes: Designed for efficiency, it supports various power-saving modes to extend battery life in portable applications.

Applications

The MPVZ12GC6U is ideal for a multitude of applications including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Wearable technology
  • Medical devices
  • Energy management systems

Quality and Reliability

NXP's commitment to quality ensures that the MPVZ12GC6U meets the highest standards of reliability and performance. It is designed to withstand harsh environments and is compliant with industry-specific regulations.

Whether you're developing the next generation of smart automotive technology or creating innovative IoT devices, the MPVZ12GC6U from NXP provides the features, performance, and reliability needed to drive your products forward.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SMT / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess