The MRF13750HR5 from NXP Semiconductors is a state-of-the-art RF power LDMOS transistor designed specifically for high-power applications. This robust device is tailored for pulsed or continuous wave (CW) applications in the aerospace and defense sector, including radar systems, as well as for industrial, scientific, and medical (ISM) applications. The transistor is capable of delivering outstanding performance with a frequency range up to 1.3 GHz.
Key Features:
- High Output Power: The MRF13750HR5 offers a high peak power output of up to 750W, making it an excellent choice for systems requiring significant power amplification.
- Wide Frequency Range: It operates effectively across a broad frequency range of 1.2-1.3 GHz, providing flexibility for various high-frequency applications.
- High Efficiency: This LDMOS transistor is engineered for high efficiency, which is critical for reducing thermal loads and improving system reliability.
- Integrated ESD Protection: The device includes integrated ESD protection, enhancing its robustness and durability in demanding environments.
- Excellent Thermal Stability: With its superior thermal performance, the MRF13750HR5 ensures consistent operation even under high temperature conditions.
Applications:
- Aerospace and Defense Radar Systems
- Industrial, Scientific, and Medical (ISM) Applications
- RF Energy Applications
- Large Signal, Broadband Amplifiers
Product Specifications:
Parameter
Value
Frequency Range
1.2-1.3 GHz
Output Power
750W
Drain-Source Voltage (Vds)
50V
Gain
21 dB
Efficiency
70%
The MRF13750HR5 is designed to meet the rigorous demands of high-power RF applications, offering a combination of performance, efficiency, and reliability. Its robustness and capability make it an ideal choice for designers looking for a high-quality power transistor for their next project.